EN
  • EN
  • DE

LT1634BIS8-4.096#PBF

Part No LT1634BIS8-4.096#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Current - Cathode 15μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140059-LT1634BIS8-4.096#PBF
Ultra Librarian 3D Model Ultra Librarian LT1634BIS8-4.096#PBF CAD Model

Description

Linear Technology's LT1634BIS8-4.096#PBF Precision Voltage Reference

The LT1634BIS8-4.096#PBF is a high-precision voltage reference component designed and manufactured by Linear Technology. This device is part of a family of micropower, low dropout voltage references that provide a stable 4.096V output voltage. The LT1634 series is specifically engineered to be robust and reliable, making it an ideal choice for high-performance applications where accuracy is critical.

This voltage reference is packaged in an 8-lead SOIC form factor, ensuring compatibility with standard surface-mount processes and equipment. The "PBF" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards for electronic components.

One of the standout features of the LT1634BIS8-4.096#PBF is its low dropout voltage, which allows the reference to maintain accurate output even with a minimal difference between the input and output voltages. This characteristic is particularly beneficial in battery-powered devices where power efficiency is paramount.

The device boasts an impressive initial accuracy of ±0.05% and a low temperature coefficient, ensuring that the voltage reference remains precise over a wide temperature range. This is crucial for applications that require consistent performance regardless of external conditions, such as industrial instrumentation and high-end data converters.

The LT1634BIS8-4.096#PBF also features a low output noise and low power consumption, making it suitable for precision analog circuits. With its ability to source or sink up to 20mA of output current, it can easily drive the reference input of an analog-to-digital converter (ADC) or a digital-to-analog converter (DAC), as well as other analog components that require a precise reference voltage.

In summary, the LT1634BIS8-4.096#PBF from Linear Technology is a highly accurate, stable, and energy-efficient voltage reference that is ideal for a wide range of applications, including portable devices, measurement equipment, and precision analog systems. Its robust design and compliance with environmental standards make it a smart and responsible choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0912 $60.3648
9+ $12.3826 $111.4434
13+ $11.9956 $155.9428
18+ $11.6087 $208.9566
23+ $11.2217 $258.0991
30+ $10.0608 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 384 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess