EN
  • EN
  • DE

NTGD4161PT1G

Part No NTGD4161PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 30V 1.5A 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.5A
Maximum Rds On at Id,Vgs 160 mOhm @ 2.1A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 7.1nC @ 10V
Max Input Capacitance 281pF @ 15V
Maximum Power Dissipation 600mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 060638-NTGD4161PT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTGD4161PT1G CAD Model

Description

The NTGD4161PT1G is a cutting-edge Power MOSFET device engineered by ON Semiconductor, renowned for its exceptional performance and reliability in a wide array of power management applications. This product stands out for its dual N-Channel configuration, which is optimized for compact and efficient designs.

Key Features:

  • Low On-Resistance: The NTGD4161PT1G boasts a low on-resistance, which translates to reduced power loss and improved efficiency during operation, making it ideal for power-sensitive applications.
  • Dual N-Channel MOSFET: Its dual N-Channel design allows for flexibility in circuit integration, providing designers with the ability to manage two separate channels within a single package, saving space and reducing component count.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET can handle fast transitions, which is crucial for applications requiring quick response times and high-frequency operation.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring that it can be easily driven by low-voltage logic signals, thus broadening its compatibility with various control circuits and microcontrollers.
  • PowerTrench® Technology: Incorporating ON Semiconductor's proprietary PowerTrench® technology, the NTGD4161PT1G offers reduced gate charge and lower capacitances, which contribute to its overall high performance and efficiency.

Applications:

The NTGD4161PT1G is well-suited for a diverse range of applications, including:

  • Power Management
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits

Package and Quality:

This MOSFET comes in a compact SOT-363 package, which is ideal for space-constrained applications. It also meets rigorous quality standards, ensuring reliable performance in even the most demanding environments. The NTGD4161PT1G is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the NTGD4161PT1G from ON Semiconductor is a versatile and efficient solution for designers seeking a high-performance dual N-Channel MOSFET. Its combination of low on-resistance, high-speed switching capabilities, and compact form factor make it an excellent choice for a broad spectrum of power management tasks.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,600 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess