EN
  • EN
  • DE

BTA316X-800C

Part No BTA316X-800C
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 800V 16A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 150A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 201522-BTA316X-800C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA316X-800C CAD Model

Description

The NXP BTA316X-800C is a high-performance triac designed to control AC loads in a variety of applications. This semiconductor device is part of NXP's extensive triac portfolio, known for its reliability and efficiency in controlling current flow. The BTA316X-800C can handle applications that require high bidirectional transient and blocking voltage capability and on-state current.

Key Features

  • High Blocking Voltage: With an 800V peak repetitive off-state voltage (VDRM/VRRM), the BTA316X-800C is suitable for high-voltage applications, ensuring stable operation under surge conditions.
  • High On-State Current: The device can handle a continuous on-state current (IT(RMS)) of up to 16A, making it capable of controlling most high-power devices.
  • Enhanced Thermal Performance: Its enhanced thermal performance ensures reliability and longevity even under high operating temperatures and power dissipation.
  • Three Quadrant Operation: The BTA316X-800C operates in three quadrants, making it versatile for various control applications.
  • High Immunity to Electrical Noise: The device has a high immunity to electrical noise, which is crucial for applications susceptible to spurious triggering and false operation.

Applications

The BTA316X-800C is ideal for a wide range of applications where efficient AC load control is required. It is commonly used in:

  • Motor control circuits
  • Lighting systems
  • Heating systems
  • Power tools
  • Home appliances

Quality and Reliability

NXP is committed to delivering high-quality products. The BTA316X-800C is manufactured to meet the highest industry standards, ensuring both performance and durability for the end-user. Its robust construction and proven design make it a reliable choice for both industrial and consumer applications.

Environmental Compliance

The BTA316X-800C is compliant with environmental regulations, including RoHS. NXP's dedication to environmental sustainability ensures that the product is manufactured with consideration for ecological impact, while also focusing on efficiency and performance.

You May Also Be Interested in

STMicroelectronics
TRIAC 800V 8A 10MA TO-220AB
Lowest to $0.7394
Littelfuse Inc.
TRIAC 600V 15A TO263
Lowest to $2.9246
ON Semiconductor
Sensitive Gate Triacs Series Silicon Bidirectional Thyristors | TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO220
Lowest to $1.3053
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 10A TO220
Lowest to $19.1695
ON Semiconductor
Sensitive Gate Triacs Silicon Bidirectional Thyristors
Lowest to $0.4366
Littelfuse Inc.
TRIAC 400V 30A 3-Pin(3+Tab) TO-225 / Sensitive Gate Triacs Silicon Bidirectional Thyristors | TRIAC SENS GATE 400V 4A TO225AA
Lowest to $0.8732
STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815
Vishay
Thyristor SCR Phase Control Thyristor 800V 110A 3-Pin(2+Tab) D2PAK Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7789 $58.4175
185+ $0.6391 $118.2335
280+ $0.6191 $173.3480
390+ $0.5991 $233.6490
500+ $0.5793 $289.6500
670+ $0.5193 $347.9310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess