EN
  • EN
  • DE

NTGS3446T1G

Part No NTGS3446T1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 2.5A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 15nC @ 4.5V
Max Input Capacitance 750pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 45 mOhm @ 5.1A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6
Win Source Part Number 025759-NTGS3446T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTGS3446T1G CAD Model

Description

ON Semiconductor NTGS3446T1G - MOSFET

The NTGS3446T1G is a high-performance, power MOSFET brought to you by ON Semiconductor, a leading supplier of semiconductor-based solutions. This particular MOSFET is designed to meet the rigorous demands of a variety of applications, providing efficient power management and control. The NTGS3446T1G is part of ON Semiconductor's extensive portfolio of energy-efficient devices, reflecting the company's commitment to innovative and environmentally sustainable solutions.

Key Features

  • Low On-Resistance: The device offers an exceptionally low on-resistance, which is a critical parameter for reducing power losses and improving efficiency in electronic circuits.
  • High-Speed Switching: It is optimized for high-speed switching applications, enabling quick transitions and minimizing switching losses.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be easily driven by low-voltage control signals, making it suitable for low-power applications.
  • Small Footprint: The NTGS3446T1G comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • RoHS Compliant: In adherence to environmental standards, the product is RoHS compliant, meaning it is free from hazardous substances like lead, making it safer for both users and the environment.

Applications

The NTGS3446T1G is versatile and can be used in a wide array of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Systems
  • Motor Drive Controls
  • Load/Power Switching

Product Specifications

ON Semiconductor's NTGS3446T1G features advanced technology that ensures reliable performance. Below are some of the product's technical specifications:

  • Package: SOT-23
  • Drain-to-Source Voltage (V<sub>DS): 20V
  • Continuous Drain Current (I<sub>D): 1.7A
  • Power Dissipation (P<sub>D): 1.25W
  • Operating Temperature Range: -55°C to 150°C

The NTGS3446T1G represents ON Semiconductor's dedication to providing high-quality, energy-efficient components for today's electronic devices. Whether for industrial, automotive, or consumer applications, this MOSFET is engineered to deliver top performance where it matters most.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3330 $58.2750
375+ $0.3115 $116.8125
580+ $0.3008 $174.4640
830+ $0.2793 $231.8190
1,080+ $0.2686 $290.0880
1,345+ $0.2578 $346.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess