The ON Semiconductor NTHD3101FT1 is a state-of-the-art dual P-Channel Power MOSFET designed to deliver high-performance and reliability for a wide range of applications. This compact and efficient device is ideal for power management tasks where space is at a premium and power efficiency is crucial.
Key Features
- Low On-Resistance: The NTHD3101FT1 features an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency.
- Dual P-Channel MOSFET: This device integrates two P-Channel transistors in a single package, offering design flexibility and saving space on the PCB.
- High Power and Current Handling: With the ability to handle high levels of power and current, this MOSFET is suitable for demanding applications.
- Small Footprint: The compact ChipFET package is designed for space-constrained applications without compromising performance.
- Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, making it compatible with today's low-voltage logic levels.
- Fast Switching Speed: Fast switching capabilities of the NTHD3101FT1 make it an excellent choice for high-speed circuit designs.
Applications
The versatility of the NTHD3101FT1 allows it to be used in a variety of applications, including but not limited to:
- Power management in portable and battery-powered devices
- Load switch and battery protection circuits
- DC/DC converters
- Motor control systems
- Switching regulators
Technical Specifications
The NTHD3101FT1 operates with a drain-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -3.1A. With a power dissipation of 1.25W, it maintains a thermal resistance that ensures stability under high-power conditions. Its package is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.
In summary, the ON Semiconductor NTHD3101FT1 is a highly efficient, dual P-Channel Power MOSFET that offers superior performance for power management in a variety of electronic devices. Its low on-resistance, fast switching, and high current handling capabilities make it a top choice for engineers and designers looking to optimize their power circuitry.