EN
  • EN
  • DE

NTHL060N065SC1

Part No NTHL060N065SC1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SIC MOS TO247-3L 650V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202765-NTHL060N065SC1
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 47A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 15V, 18V
Ultra Librarian 3D Model Ultra Librarian NTHL060N065SC1 CAD Model

Description

ON Semiconductor NTHL060N065SC1: A High-Efficiency Power MOSFET

The NTHL060N065SC1 is a state-of-the-art N-channel power MOSFET designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This device is part of the company's extensive portfolio of energy-efficient power management solutions, aimed at meeting the ever-increasing demands for higher performance and reliability in modern electronic systems.

Key Features

  • Low On-Resistance: With an R<sub>DS(on) of just 0.0065 Ω, the NTHL060N065SC1 ensures minimal power loss, making it ideal for high-efficiency power conversion applications.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 60 A, accommodating the needs of high-power circuits without compromising performance.
  • Enhanced Thermal Performance: The device is housed in a robust package that enhances heat dissipation, ensuring reliable operation even under high-temperature conditions.
  • Fast Switching Speed: The NTHL060N065SC1 is designed for fast switching applications, providing improved performance in converters and inverters.

Applications

The NTHL060N065SC1 is versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The NTHL060N065SC1 MOSFET is no exception, as it undergoes rigorous testing and quality assurance processes to ensure that it meets the highest standards for reliability and performance.

Environmental Considerations

With the growing emphasis on environmental sustainability, the NTHL060N065SC1 is designed to be compliant with RoHS directives, making it a suitable choice for eco-friendly designs.

In conclusion, the NTHL060N065SC1 from ON Semiconductor is a powerful and reliable component that offers exceptional performance for a wide array of power management applications. Its combination of low on-resistance, high current capability, and fast switching speed makes it an excellent choice for designers looking to optimize their systems for efficiency and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess