EN
  • EN
  • DE

NTHL082N65S3F

Part No NTHL082N65S3F
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 40A TO247-3 / N-Channel 650 V 40A (Tc) 313W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 82mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 5V @ 4mA
Gate Charge (Qg) (Max) @ Vgs 81 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 3410 pF @ 400 V
Power Dissipation (Max) 313W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247-3
Case / Package TO-247-3
Base Product Number NTHL082
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NTHL082N65S3F-ND,NTHL082N65S3FOS,2156-NTHL082N65S3F-OS,ONSONSNTHL082N65S3F
Standard Package 450
Win Source Part Number 1324080-NTHL082N65S3F
Ultra Librarian 3D Model Ultra Librarian NTHL082N65S3F CAD Model

Description

The NTHL082N65S3F, from ON Semiconductor, is a high-performance power MOSFET designed for various power applications. This N-channel MOSFET utilizes ON Semiconductor's state-of-the-art silicon technology to provide superior switching performance and high thermal stability. It is an ideal choice for high-efficiency power management tasks in a wide range of electronic devices.

Key Features

  • Voltage Rating: The NTHL082N65S3F operates at a drain-to-source voltage (V<sub>DS) of 650V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of 82A, this MOSFET can handle significant power, suitable for heavy-duty operations.
  • Low R<sub>DS(on): It features a low on-state resistance of typically 8.7 mΩ, which enhances its efficiency by minimizing conduction losses.
  • Fast Switching Speed: The device has a fast switching speed, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • High Thermal Stability: The MOSFET is designed to maintain its performance over a wide temperature range, ensuring reliability in various operating conditions.

Applications

The NTHL082N65S3F is versatile and can be used in a range of applications, including:

  • Power supplies for servers, telecom, and industrial use
  • Electric vehicle (EV) charging stations
  • Solar power inverters
  • Uninterruptible power supplies (UPS)
  • High-power DC/DC converters

Package and Quality

This MOSFET is offered in a TO-247 package, which is known for its high power dissipation capabilities. ON Semiconductor's commitment to quality ensures that the NTHL082N65S3F meets the stringent requirements of the industrial and automotive industries, providing reliability and performance that engineers can trust.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0205 $63.1435
16+ $7.4015 $118.4240
25+ $7.1702 $179.2550
34+ $6.9389 $235.9226
44+ $6.7075 $295.1300
58+ $6.0136 $348.7888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,842 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess