EN
  • EN
  • DE

NTHL099N60S5

Part No NTHL099N60S5
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NTHL099N60S5 / N-Channel 600 V 33A (Tc) 184W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 99mOhm @ 13.5A, 10V
Vgs(th) (Max) @ Id 4V @ 2.8mA
Gate Charge (Qg) (Max) @ Vgs 48 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 2500 pF @ 400 V
Power Dissipation (Max) 184W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247-3
Case / Package TO-247-3
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTHL099N60S5
Standard Package 30
Win Source Part Number 1324468-NTHL099N60S5
Ultra Librarian 3D Model Ultra Librarian NTHL099N60S5 CAD Model

Description

The NTHL099N60S5 from ON Semiconductor is an advanced power MOSFET designed to meet the demanding requirements of high-performance power conversion systems. This device is part of the renowned N-Channel Power MOSFET product line, which is well-known for its high efficiency, reliability, and thermal performance.

Key Features

  • High Current Capability: With a continuous drain current (ID) of 99A, the NTHL099N60S5 is capable of handling high-power applications with ease.
  • Low On-Resistance: The MOSFET features an extremely low on-resistance (RDS(on)) of 0.036 Ohm, minimizing conduction losses and enhancing overall efficiency.
  • High Voltage Rating: A drain-to-source voltage (VDS) of 600V allows this MOSFET to be used in applications with high voltage requirements.
  • Fast Switching Speed: The device is optimized for fast switching, reducing switching losses and improving performance in high-frequency power supplies and converters.
  • Robust Body Diode: The MOSFET comes with a robust and fast body diode, which is essential for high-speed switching and hard-commutated applications.

Applications

The NTHL099N60S5 is suitable for a wide range of power applications, including:

  • Power supply units (PSUs)
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Electric vehicle (EV) charging stations
  • Motor drives
  • Renewable energy systems, such as solar inverters and wind turbines

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NTHL099N60S5 is no exception, undergoing rigorous testing to ensure it performs to specifications under a variety of conditions. It is designed to offer not only high performance but also long operational life, making it a trustworthy choice for critical applications.

Environmental Compliance

Adhering to environmental standards, the NTHL099N60S5 is compliant with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create green products.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8791 $59.2746
11+ $9.2418 $101.6598
17+ $8.9231 $151.6927
25+ $8.2857 $207.1425
32+ $7.9671 $254.9472
40+ $7.6484 $305.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess