EN
  • EN
  • DE

NTHL110N65S3F

Part No NTHL110N65S3F
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 30A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features N-Channel 650 V 30A (Tc) 240W (Tc) Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name NTHL110
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NTHL110N65S3FOS, NTHL110N65S3F-ND
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887768-NTHL110N65S3F
Ultra Librarian 3D Model Ultra Librarian NTHL110N65S3F CAD Model

Description

ON Semiconductor NTHL110N65S3F Power MOSFET

The NTHL110N65S3F is a high-performance power MOSFET from ON Semiconductor, designed to offer exceptional power efficiency and reliability for a wide range of applications. This device is part of the company's renowned N-Channel MOSFET series, which is known for its high current handling capability and low on-resistance.

Key Features

  • High Current Capability: The NTHL110N65S3F MOSFET is capable of handling high currents, making it suitable for demanding power applications.
  • Low On-Resistance: With an extremely low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and improved overall efficiency in circuit operation.
  • High Voltage Rating: It features a maximum drain-source voltage (V<sub>DSS) of 650V, which allows for usage in high voltage circuits while providing excellent power density.
  • Fast Switching Speed: The device offers fast switching performance, which is critical for reducing switching losses and improving the performance of power conversion systems.
  • Robust Thermal Performance: The NTHL110N65S3F is designed with a robust thermal management system, ensuring reliable operation even under high temperature conditions.

Applications

The versatility of the NTHL110N65S3F makes it an ideal choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Inverter Systems
  • High-Efficiency DC-DC Converters
  • Motor Drives and Inverters

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NTHL110N65S3F MOSFET is built with state-of-the-art manufacturing processes and is rigorously tested to ensure it meets the stringent requirements for industrial and consumer electronic devices.

Conclusion

The NTHL110N65S3F from ON Semiconductor represents a superior solution for designers looking to optimize their power systems with a MOSFET that offers high efficiency, fast switching, and robust thermal performance. Its high voltage rating and low on-resistance make it a go-to choice for engineers in various high-power applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1809 $61.0854
13+ $9.5241 $123.8133
19+ $9.1956 $174.7164
28+ $8.5388 $239.0864
36+ $8.2104 $295.5744
44+ $7.8821 $346.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess