EN
  • EN
  • DE

NTHS4111PT1

Part No NTHS4111PT1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,480 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 649822-NTHS4111PT1
Ultra Librarian 3D Model Ultra Librarian NTHS4111PT1 CAD Model

Description

ON Semiconductor NTHS4111PT1 Power MOSFET

The NTHS4111PT1 from ON Semiconductor is a high-performance Power MOSFET designed to meet the rigorous demands of modern electronic devices. This compact and efficient component is a dual N-Channel enhancement mode field effect transistor (FET) that offers low on-resistance and high switching speed, making it ideal for power management applications.

Constructed with ON Semiconductor's advanced PowerTrench® process, the NTHS4111PT1 is optimized for low gate charge and low RDS(on), ensuring minimal power loss during operation. This process technology also contributes to the device's excellent thermal characteristics, enabling it to handle high continuous current without overheating.

The MOSFET comes in a small 6-pin TSOP package, which is perfect for space-constrained applications. Despite its miniature size, it does not compromise on performance, offering a drain-source voltage (VDS) of 20V and a continuous drain current (ID) of 3.5A. These specifications make it suitable for a wide range of applications, including load switch, power management in portable devices, and DC-DC converters.

With a low threshold voltage (VGS(th)), the NTHS4111PT1 can be driven by low-voltage logic signals, making it compatible with modern microcontrollers and digital circuits. Furthermore, it features integrated ESD protection, safeguarding the device from electrostatic discharges that can occur during handling or operation.

Key Features:

  • Dual N-Channel MOSFET configuration
  • Low RDS(on) for improved efficiency
  • High-speed switching capabilities
  • PowerTrench® process for enhanced thermal and electrical performance
  • Compact 6-pin TSOP package for space-saving designs
  • 20V drain-source voltage (VDS)
  • 3.5A continuous drain current (ID)
  • Integrated ESD protection
  • Compatible with low-voltage logic signals

The ON Semiconductor NTHS4111PT1 is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing power supply circuits, battery management systems, or any other application requiring efficient power control, the NTHS4111PT1 is an excellent choice to enhance your design's performance.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess