EN
  • EN
  • DE

NTJD4105CT2G

Part No NTJD4105CT2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V/8V SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V, 8V
Continuous Drain Current at 25°C 630mA, 775mA
Maximum Rds On at Id,Vgs 375 mOhm @ 630mA, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 3nC @ 4.5V
Max Input Capacitance 46pF @ 20V
Maximum Power Dissipation 270mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 025775-NTJD4105CT2G
Family Name NTJD4105C
Introduction Date January 19, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTJD4105CT2G CAD Model

Description

The ON Semiconductor NTJD4105CT2G is a high-performance, dual N-Channel Power MOSFET designed to deliver efficient power management and switching. This compact semiconductor device is an ideal choice for a wide range of applications that require low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The NTJD4105CT2G boasts an exceptionally low on-resistance, which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET supports high-frequency operations, making it suitable for power supply and conversion systems.
  • Dual N-Channel Configuration: The dual N-Channel setup provides flexibility in design, allowing for independent control of two N-Channel MOSFETs within a single package.
  • Power Saving: With its low threshold voltage, the device ensures low power consumption, contributing to energy-saving in electronic circuits.
  • Compact Surface-Mount Package: The NTJD4105CT2G comes in a small, leadless package (ChipFET), which is perfect for space-constrained applications.
  • RoHS Compliant: This product complies with the RoHS directive, ensuring it is free from hazardous substances and is environmentally friendly.

Applications

The versatility of the NTJD4105CT2G makes it suitable for a variety of applications, including:

  • Power Management in Portable Devices
  • DC/DC Converters
  • Battery Management Systems
  • Load/Power Switching
  • Motor Control Circuits

Technical Specifications

The NTJD4105CT2G offers a drain-source voltage (Vdss) of 20V, a continuous drain current (Id) of 3.0A, and a power dissipation of 1.25W. Its low gate threshold voltage (Vgs(th)) enhances its performance in low-voltage applications. The device operates over a wide temperature range, ensuring reliability under various environmental conditions.

For engineers and designers looking for an efficient and reliable solution for their power switching needs, the ON Semiconductor NTJD4105CT2G stands out as a top choice, offering high performance in a compact and environmentally friendly package.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1703 $50.2385
720+ $0.1397 $100.5840
1,110+ $0.1354 $150.2940
1,530+ $0.1310 $200.4300
1,975+ $0.1266 $250.0350
2,645+ $0.1135 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess