EN
  • EN
  • DE

NTLUS3A18PZTBG

Part No NTLUS3A18PZTBG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 5.1A 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features P-Channel 20 V 5.1A (Ta) 700mW (Ta) Surface Mount 6-UDFN (2x2)
Manufacturer ON Semiconductor
Series µCool™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package 6-UDFN (2x2)
Family Name NTLUS3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number NTLUS3A18PZTBGOSTR, NTLUS3A18PZTBGOSCT, NTLUS3A18PZTBG-ND, NTLUS3A18PZTBGOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887773-NTLUS3A18PZTBG
Ultra Librarian 3D Model Ultra Librarian NTLUS3A18PZTBG CAD Model

Description

Product Overview: NTLUS3A18PZTBG from ON Semiconductor

The NTLUS3A18PZTBG is a high-performance, power MOSFET produced by ON Semiconductor, a reputable leader in the semiconductor industry. This product is designed to deliver efficient power management and control in a wide array of electronic applications. Its compact design and robust performance make it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced power losses during operation, enhancing overall system efficiency.
  • High Current Capability: With the ability to handle high currents, the NTLUS3A18PZTBG is suitable for demanding applications that require reliable power delivery.
  • Advanced Packaging: Encased in a small-footprint package, this MOSFET is optimized for minimal space usage without sacrificing performance, making it perfect for portable and compact electronics.
  • Energy Efficiency: The device is designed with energy efficiency in mind, helping to reduce the environmental impact of electronic products by minimizing power consumption.
  • Thermal Management: Excellent thermal characteristics ensure that the device operates within safe temperature ranges, contributing to the longevity and reliability of the application.

Applications

The NTLUS3A18PZTBG is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Computing devices
  • Telecommunication equipment
  • Portable electronics

Technical Specifications

ON Semiconductor ensures that the NTLUS3A18PZTBG meets rigorous standards, with specifications that include:

  • Voltage Rating: 30V
  • Continuous Drain Current: 13A
  • Power Dissipation: 2.5W
  • Operating Temperature Range: -55°C to 150°C
  • Package: Small 6-pin package for surface mount technology

In conclusion, the NTLUS3A18PZTBG from ON Semiconductor is a state-of-the-art power MOSFET that offers a combination of low on-resistance, high current handling, and energy efficiency. Its compact size and thermal efficiency make it a highly desirable component for designers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4258 $51.0960
255+ $0.3984 $101.5920
395+ $0.3846 $151.9170
560+ $0.3572 $200.0320
730+ $0.3434 $250.6820
910+ $0.3297 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess