EN
  • EN
  • DE

NTMD2P01R2G

Part No NTMD2P01R2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 16V 2.3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 16V
Continuous Drain Current at 25°C 2.3A
Maximum Rds On at Id,Vgs 100 mOhm @ 2.4A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 18nC @ 4.5V
Max Input Capacitance 750pF @ 16V
Maximum Power Dissipation 710mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 060661-NTMD2P01R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMD2P01R2G CAD Model

Description

The NTMD2P01R2G from ON Semiconductor is a high-performance P-Channel Power MOSFET designed to provide efficient power management in a compact package. This semiconductor device is engineered to address the needs of modern electronic circuits, offering a combination of low on-resistance, high switching speed, and minimal power loss, making it an ideal choice for power switching applications.

Key Features:

  • Low On-Resistance: The NTMD2P01R2G features a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Power Density: Its compact size and high power handling capability ensure that it can be used in applications where space is at a premium without sacrificing performance.
  • Advanced Technology: Utilizing ON Semiconductor's advanced trench technology, the NTMD2P01R2G offers superior performance in terms of gate charge and ruggedness.
  • Dual P-Channel Configuration: The device includes two P-Channel MOSFETs in a single package, providing design flexibility and saving space on the PCB.
  • Thermal Management: An optimized package design enables excellent thermal performance, ensuring reliability even under high switching frequencies and heavy loads.

Applications:

The versatile NTMD2P01R2G is suitable for a wide range of applications, including but not limited to:

  • Power management for portable electronics
  • Load switch circuits
  • Battery management systems
  • DC/DC converters
  • Motor control circuits

Specifications:

Parameter Value Drain-to-Source Voltage (V<sub>DS) -20V Gate-to-Source Voltage (V<sub>GS) ±8V Continuous Drain Current (I<sub>D) -3.7A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C

In conclusion, the NTMD2P01R2G from ON Semiconductor represents a reliable and efficient solution for designers looking to optimize their power management systems with a P-Channel MOSFET that offers a balance of performance, power efficiency, and space savings.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess