EN
  • EN
  • DE

NTMD3P03R2G

Part No NTMD3P03R2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 30V 2.34A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2.34A
Maximum Rds On at Id,Vgs 85 mOhm @ 3.05A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 750pF @ 24V
Maximum Power Dissipation 730mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025794-NTMD3P03R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMD3P03R2G CAD Model

Description

Introducing the NTMD3P03R2G Power MOSFET by ON Semiconductor

The NTMD3P03R2G is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This P-Channel MOSFET is designed to meet the requirements of a wide range of electronic applications, offering high performance and reliability in a compact package.

Key Features

  • Device Type: P-Channel Power MOSFET
  • Package: Housed in a space-saving SOIC-8 package, the NTMD3P03R2G is perfect for applications where board space is at a premium.
  • Voltage Rating: With a drain-source voltage (Vdss) of -30V, it is capable of handling moderate power levels, making it suitable for a variety of switching applications.
  • Current Capacity: The device boasts a continuous drain current (Id) of -3.4A, ensuring efficient performance for a range of power management tasks.
  • RDS(on): The NTMD3P03R2G features a low on-resistance of 70 mΩ at Vgs of -4.5V, which translates to reduced power losses and improved efficiency.
  • Gate Charge: It has a low total gate charge (Qg) that enhances its switching performance, making it an ideal choice for high-speed switching applications.

Applications

The NTMD3P03R2G is versatile and can be used in a variety of applications, including:

  • Power management for portable devices
  • DC/DC converters
  • Battery management systems
  • Load switch applications
  • Motor control circuits

Advantages

With its robust thermal performance and high efficiency, the NTMD3P03R2G is engineered to minimize energy waste, which is crucial for battery-powered devices. Its fast switching capabilities make it an excellent choice for modern electronics that require efficient power regulation. Additionally, its low threshold voltage ensures that it can be driven by low-voltage control signals, which is beneficial in low-power applications.

ON Semiconductor's commitment to sustainability and quality is evident in the NTMD3P03R2G, which is designed not only to meet the demands of current electronic devices but also to ensure a greener future through efficient energy usage.

Whether you're designing a new power-sensitive application or looking to upgrade an existing system, the NTMD3P03R2G from ON Semiconductor is a reliable and efficient solution that will help you achieve your design goals.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5995 $50.9575
205+ $0.4919 $100.8395
315+ $0.4765 $150.0975
435+ $0.4612 $200.6220
565+ $0.4458 $251.8770
755+ $0.3997 $301.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess