The NTMFD001N03P9 is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leading figure in the semiconductor industry. This high-performance component is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and switching with low on-resistance and high-speed operation.
Key Features
- Low R<sub>DS(on): The device offers a very low drain-to-source on-resistance, which translates to reduced conduction losses and improved overall efficiency.
- High Current Capability: With an ability to handle significant current, the NTMFD001N03P9 is suitable for high-power applications.
- Power-SO8FL Package: Encased in a compact, thermally enhanced Power-SO8FL package, the MOSFET ensures excellent thermal performance and space-saving on the PCB.
- High Switching Speed: The device is optimized for fast switching, enabling high-frequency operation and thus making it ideal for applications such as DC-DC converters and motor drives.
Applications
The NTMFD001N03P9 Power MOSFET is versatile and can be used in a wide range of applications, including:
- Power Supply Circuits
- DC-DC Converters
- Motor Control Systems
- Computing
- Telecommunication Infrastructure
- Automotive Applications
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
300A
Power Dissipation (P<sub>D)
125W
Operating Temperature Range
-55°C to +150°C
With its robust design and reliable performance, the NTMFD001N03P9 from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and durability of their power management systems.