EN
  • EN
  • DE

NTMFD4901NFT3G

Part No NTMFD4901NFT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 8DFN  /  Mosfet Array 2 N-Channel (Dual), Schottky 30V 10.3A, 17.9A 1.1W, 1.2W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetrical)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type 2 N-Channel (Dual), Schottky
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 10.3A, 17.9A
Rds On (Max) @ Id, Vgs 6.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 9.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 1150pF @ 15V
Power - Max 1.1W, 1.2W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetrical)
Base Product Number NTMFD4901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 5,000
Win Source Part Number 1082890-NTMFD4901NFT3G
Ultra Librarian 3D Model Ultra Librarian NTMFD4901NFT3G CAD Model

Description

ON Semiconductor NTMFD4901NFT3G Product Overview

The ON Semiconductor NTMFD4901NFT3G is a state-of-the-art dual N-channel Power MOSFET designed for high-performance power management applications. This compact and efficient device is engineered to deliver optimal performance with a low on-resistance and a high switching speed, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • Low On-Resistance: The NTMFD4901NFT3G boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation. This characteristic is particularly beneficial in applications that demand minimal voltage drop across the MOSFET.
  • High Switching Speed: Designed with speed in mind, this MOSFET switches on and off rapidly, enabling high-frequency operation and better performance in power conversion applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is utilized in the NTMFD4901NFT3G to optimize both the forward conduction and reverse recovery characteristics, further enhancing the device's overall efficiency.
  • Dual N-Channel Configuration: The integration of two N-channel MOSFETs in a single package allows for a compact design, reducing board space and simplifying the overall circuit layout.
  • Thermal Management: The device is encapsulated in a space-saving, thermally efficient 5x6 mm² flat lead package that aids in heat dissipation, contributing to its reliability and longevity.

Applications

The NTMFD4901NFT3G is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supplies
  • Motor drives
  • Battery management systems
  • Load switches

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NTMFD4901NFT3G is built to meet rigorous standards, ensuring dependable performance and durability across its operational lifespan. It is a reliable component for designers looking to optimize their power management systems with a MOSFET that offers both superior efficiency and space savings.

For detailed specifications, technical documentation, and application support, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess