EN
  • EN
  • DE

NTMFD4C85NT1G

Part No NTMFD4C85NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Standard
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 15.4A, 29.7A
Rds On (Maximum) @ Id, Vgs 3 mOhm @ 20A, 10V
Vgs(th) (Maximum) @ Id 2.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 32nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1960pF @ 15V
Power - Max 1.13W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-PowerTDFN
Manufacturer Package 8-DFN (5x6)
Win Source Part Number 1232545-NTMFD4C85NT1G
Manufacturer Homepage www.onsemi.com
Family Name NTMFD4C85N
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFD4C85NT1G CAD Model

Description

ON Semiconductor NTMFD4C85NT1G - Power MOSFET

The NTMFD4C85NT1G is a high-performance, dual N-channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is engineered to meet a wide range of applications that demand high efficiency, power density, and reliability.

Key Features:

  • Low R<sub>DS(on): This device offers a very low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • Dual N-Channel Configuration: The integrated dual N-channel design facilitates compact circuit designs and simplifies the layout for synchronous buck converters.
  • High Continuous Drain Current (I<sub>D): With a robust continuous drain current capability, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench<sup>® technology is used to optimize the device for low gate charge and capacitance, enhancing switching performance.
  • High Performance in Compact Size: The NTMFD4C85NT1G comes in a compact 5x6 mm PDFN package, which is ideal for space-constrained applications without compromising on power handling.

Applications:

Designed for versatility, the NTMFD4C85NT1G MOSFET is suitable for a broad array of applications, including:

  • DC-DC Converters
  • Power Supply Modules
  • Motor Drives
  • Computing Systems
  • Telecom Infrastructure
  • Automotive Systems

Reliability and Safety:

ON Semiconductor's commitment to quality ensures that the NTMFD4C85NT1G MOSFET meets stringent standards for reliability and performance. It is designed to operate over a wide temperature range, which guarantees stability and longevity even in extreme conditions.

In summary, the NTMFD4C85NT1G from ON Semiconductor is a powerful, efficient, and reliable solution for modern electronic power management needs. Its advanced features and compact design make it an excellent choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess