EN
  • EN
  • DE

NTMFS4108N

Part No NTMFS4108N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 35 A, Single N-Channel, SO-8 Flat Lead Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232549-NTMFS4108N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4108N CAD Model

Description

ON Semiconductor NTMFS4108N Power MOSFET

The NTMFS4108N is a high-performance Power MOSFET produced by ON Semiconductor, renowned for its efficiency and reliability in a wide range of power management applications. This N-channel MOSFET utilizes ON Semiconductor's advanced PowerTrench® technology to deliver exceptional RDS(on) performance, which translates to reduced conduction losses and improved overall efficiency.

Key Features

  • Low RDS(on): The NTMFS4108N boasts an extremely low on-resistance, which minimizes power loss and heat generation when the MOSFET is in the ON state.
  • High Continuous Drain Current (ID): With the capability to handle a continuous drain current of up to 68A, this MOSFET can support high current applications with ease.
  • High Power Dissipation: The device's maximum power dissipation of 48W allows it to handle significant amounts of power without compromising performance.
  • Fast Switching Speed: The MOSFET's fast switching characteristics make it suitable for high-frequency power switching applications, contributing to improved power conversion efficiency.
  • 100% UIL Tested: Ensures that each device meets ON Semiconductor's quality and performance standards.

Applications

The NTMFS4108N is designed for use in a variety of applications where efficient power conversion is critical. These include:

  • DC/DC Converters
  • Power Supplies for Computer
  • Motor Drives
  • Power Management in Portable and Wireless Devices
  • Automotive Applications

Technical Specifications

Parameter Value
VDS (Drain-Source Voltage) 30V
ID (Continuous Drain Current) 68A
RDS(on) (Drain-Source On-Resistance) 2.5 mΩ
PD (Power Dissipation) 48W

The NTMFS4108N Power MOSFET from ON Semiconductor stands out for its high efficiency, robustness, and versatility, making it an excellent choice for engineers and designers looking to improve their power management systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2525 $57.7675
18+ $6.7718 $121.8924
27+ $6.5604 $177.1308
37+ $6.3490 $234.9130
48+ $6.1365 $294.5520
63+ $5.5024 $346.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess