EN
  • EN
  • DE

NTMFS4833NST3G

Part No NTMFS4833NST3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 16A/156A SO-8FL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 16A (Ta), 156A (Tc) 900mW (Ta), 86.2W (Tc) Surface Mount SO-8FL
Manufacturer ON Semiconductor
Series SENSEFET®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package SO-8FL
Family Name NTMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929465-NTMFS4833NST3G
Ultra Librarian 3D Model Ultra Librarian NTMFS4833NST3G CAD Model

Description

The NTMFS4833NST3G is a high-performance, Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient semiconductor solutions. This MOSFET is designed to meet the rigorous demands of today's electronic devices, providing efficient power management and robustness for a wide range of applications.

Key Features:

  • Low RDS(on): The device boasts an exceptionally low on-resistance, resulting in minimal conduction losses and improved energy efficiency, which is critical for power-sensitive applications.
  • High Continuous Drain Current (ID): With a substantial continuous drain current capability, this MOSFET can handle high current loads, making it suitable for high-power applications.
  • High-Temperature Performance: Engineered to perform reliably in high-temperature environments, the NTMFS4833NST3G maintains its performance characteristics, ensuring stability across a range of operating conditions.
  • Single N-Channel: As a single N-Channel MOSFET, it offers a simplified design for circuits requiring efficient switching and power control.
  • Power 56 DFN Package: Encased in a Power 56 DFN package, the NTMFS4833NST3G provides a compact footprint while allowing for efficient heat dissipation, critical for maintaining performance and longevity.

Applications:

The NTMFS4833NST3G is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Computing Systems
  • Automotive Components
  • Telecommunication Equipment

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability. The NTMFS4833NST3G is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and consumer applications. Customers can trust ON Semiconductor for components that offer superior performance, durability, and energy efficiency.

For detailed product specifications, technical data, and support resources, visit the ON Semiconductor official website or contact their customer support team.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess