EN
  • EN
  • DE

NTMFS4847NT1G

Part No NTMFS4847NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11.5A SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11.5A (Ta), 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 28nC @ 4.5V
Max Input Capacitance 2614pF @ 12V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 880mW (Ta), 48.4W (Tc)
Maximum Rds On at Id,Vgs 4.1 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 209355-NTMFS4847NT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4847NT1G CAD Model

Description

ON Semiconductor NTMFS4847NT1G Product Overview

The NTMFS4847NT1G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance MOSFET is designed to meet the demanding requirements of modern electronic applications, offering outstanding power efficiency and reliability.

Key Features

  • Low On-Resistance: The NTMFS4847NT1G boasts an exceptionally low on-resistance (RDS(on)), which translates into reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: This MOSFET is capable of supporting high continuous drain currents, making it suitable for high-power applications where large amounts of current need to be switched or regulated.
  • Single N-Channel: As a single N-channel MOSFET, it provides a compact and efficient solution for switching and amplification purposes, with easy drive characteristics.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is employed in this device, which enhances performance by optimizing the cell structure for low RDS(on) and reduced gate charge (Qg).

Applications

The NTMFS4847NT1G is versatile and can be used in a wide range of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Automotive systems
  • Computing and telecom infrastructure

Package and Reliability

This MOSFET comes in a compact 5x6mm footprint, housed in a RoHS-compliant, halogen-free SO-8FL package that is designed for optimal thermal performance and space-saving on PCBs. The NTMFS4847NT1G is also characterized by its robustness, with an operating temperature range of -55°C to 150°C, ensuring stability and performance under a wide range of environmental conditions.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NTMFS4847NT1G meets stringent environmental standards, including compliance with the EU's RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

With its combination of efficiency, power handling, and compact packaging, the NTMFS4847NT1G from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6168 $61.7848
26+ $4.6085 $119.8210
39+ $4.4641 $174.0999
54+ $4.3209 $233.3286
70+ $4.1765 $292.3550
93+ $3.7445 $348.2385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess