EN
  • EN
  • DE

NTMFS4931NT1G

Part No NTMFS4931NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 30 V, 246 A, Single N.Channel, SO.8 FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 23A (Ta), 246A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 128nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 9821pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 950mW (Ta)
Rds On (Maximum) @ Id, Vgs 1.1 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN
Win Source Part Number 1232572-NTMFS4931NT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTMFS4931N
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NTMFS4931NT1G CAD Model

Description

ON Semiconductor NTMFS4931NT1G Product Overview

The NTMFS4931NT1G is a high-performance, Power MOSFET produced by ON Semiconductor, designed for a variety of applications requiring efficient power conversion and management. This MOSFET utilizes advanced technology to provide excellent on-resistance and low gate charge, making it an ideal choice for high-efficiency power supplies, motor controls, and other power-intensive applications.

Key Features

  • Low On-Resistance: The NTMFS4931NT1G boasts an extremely low on-resistance, which significantly reduces conduction losses and improves overall efficiency in electronic circuits.
  • High Current Capability: With its ability to handle high currents, this MOSFET is well-suited for demanding applications that require robust power handling capabilities.
  • Single N-Channel: As a single N-Channel MOSFET, it offers a simple and effective solution for switching and amplification purposes.
  • Power Efficiency: The device is optimized for power efficiency, which is critical for reducing heat generation and improving reliability in electronic systems.
  • Compact Surface-Mount Package: The NTMFS4931NT1G comes in a space-saving, surface-mount package that is ideal for modern, compact electronic assemblies.

Applications

The NTMFS4931NT1G is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Power management for computers and servers
  • Motor drives and controllers
  • Power supplies for consumer electronics
  • Switching regulators
  • Battery management systems

Technical Specifications

The NTMFS4931NT1G provides a comprehensive set of technical specifications that ensure its suitability for high-performance applications:

  • Drain-to-Source Voltage (VDS): 30V
  • Continuous Drain Current (ID): 68A
  • Power Dissipation (PD): 3.8W
  • Operating Temperature Range: -55°C to 150°C
  • RDS(on): Very low at 4.5V gate drive
  • Package: SO-8FL

With its robust performance and ON Semiconductor's commitment to quality, the NTMFS4931NT1G is a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,310 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess