EN
  • EN
  • DE

NTMFS4982NFT1G

Part No NTMFS4982NFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Single N−Channel Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 26.5A (Ta), 207A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 84nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6000pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.5W (Ta)
Rds On (Maximum) @ Id, Vgs 1.3 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN
Win Source Part Number 1232573-NTMFS4982NFT1G
Manufacturer Homepage www.onsemi.com
Family Name NTMFS4982NF
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4982NFT1G CAD Model

Description

ON Semiconductor NTMFS4982NFT1G Overview

The NTMFS4982NFT1G from ON Semiconductor is a high-performance, Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This N-channel MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, offering low on-resistance and high switching performance, making it an ideal choice for power supply designers looking to optimize their systems for both performance and energy consumption.

Key Features

  • Low RDS(on): The device boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in power conversion circuits.
  • High Continuous Drain Current (ID): With the capability to handle a high continuous drain current, the NTMFS4982NFT1G is suitable for demanding applications that require robust current handling.
  • High Maximum Junction Temperature: The MOSFET can operate at high temperatures, ensuring reliability and performance even under thermal stress.
  • Fast Switching Speed: The device's fast switching capabilities reduce switching losses and improve performance in high-frequency power conversion applications.
  • RoHS Compliant: The NTMFS4982NFT1G is compliant with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The NTMFS4982NFT1G is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Computing and server power systems
  • Automotive applications
  • Telecommunication equipment

Product Specifications

Parameter Value
Configuration Single
Channel Mode Enhancement
Channel Type N-Channel
Drain-Source Breakdown Voltage (VDS) 30V
Continuous Drain Current (ID) 30A
RDS(on) 8 mΩ
Power Dissipation (PD) 3.8W
Operating Temperature Range -55°C to +150°C

With its robust package and high-performance characteristics, the NTMFS4982NFT1G is a reliable and efficient solution for designers looking to improve power density and efficiency in their electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8640 $51.8400
145+ $0.7090 $102.8050
220+ $0.6868 $151.0960
305+ $0.6647 $202.7335
390+ $0.6425 $250.5750
525+ $0.5760 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,075 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess