EN
  • EN
  • DE

NTMFS4C03NT1G

Part No NTMFS4C03NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET Dual N−Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 30A (Ta), 136A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 45.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3071pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.1W (Ta), 64W (Tc)
Rds On (Maximum) @ Id, Vgs 2.1 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN
Win Source Part Number 1232580-NTMFS4C03NT1G
Manufacturer Homepage www.onsemi.com
Family Name NTMFS4C03N
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4C03NT1G CAD Model

Description

The NTMFS4C03NT1G is a state-of-the-art Power MOSFET produced by ON Semiconductor, designed to deliver high efficiency and reliability for a wide range of applications. This MOSFET features an ultra-low on-resistance and a robust gate charge performance, making it an ideal choice for power management tasks.

Key Features

  • Low RDS(on): The device offers an exceptionally low drain-to-source on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High Continuous Drain Current (ID): It can handle a high amount of continuous current, ensuring suitability for high-power applications.
  • Single N-Channel: As a single N-Channel MOSFET, it provides a simple drive and is easy to integrate into various circuit designs.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench technology enhances the device's performance by reducing gate charge and resistance.
  • Fast Switching Speed: The MOSFET is designed for fast switching applications, which is crucial for reducing switching losses in power conversion systems.

Applications

The NTMFS4C03NT1G is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motors and Motor Control Systems
  • Computing and Server Systems
  • Automotive Electronics

Environmental & Reliability

This MOSFET is RoHS compliant, ensuring that it meets the latest environmental standards by avoiding the use of hazardous substances. Its robust design also guarantees reliability over a wide temperature range, making it suitable for demanding environments.

Package and Availability

The NTMFS4C03NT1G is offered in a compact, surface-mount 5x6mm footprint package that is compatible with standard manufacturing processes. ON Semiconductor's commitment to quality means that this product is available with a range of support options to assist with integration and long-term maintenance.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4511 $51.8765
275+ $0.3701 $101.7775
420+ $0.3586 $150.6120
580+ $0.3470 $201.2600
750+ $0.3354 $251.5500
1,000+ $0.3007 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,930 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess