EN
  • EN
  • DE

NTMFS4C08NT1

Part No NTMFS4C08NT1
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832945-NTMFS4C08NT1
Ultra Librarian 3D Model Ultra Librarian NTMFS4C08NT1 CAD Model

Description

ON Semiconductor NTMFS4C08NT1 N-Channel Power MOSFET

The ON Semiconductor NTMFS4C08NT1 is a high-performance N-channel power MOSFET designed for a wide range of applications, including power management, motor control, and power conversion. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, reflecting the company's commitment to innovation in power electronics.

Key Features

  • Low On-Resistance: The NTMFS4C08NT1 features a low on-resistance (R<sub>DS(on)) of just 3.1 mΩ at V<sub>GS = 10 V, which helps to reduce conduction losses and improve overall efficiency in high current applications.
  • High Continuous Drain Current: It can handle a high continuous drain current (I<sub>D) of up to 119 A, making it suitable for demanding power applications that require robust current handling capabilities.
  • Power Dissipation: With a power dissipation of 3.8 W, this MOSFET can manage the heat generated during operation effectively, ensuring reliability and longevity.
  • Fast Switching Speed: The device offers fast switching speeds, which is essential for reducing switching losses in high-frequency applications.
  • Enhanced Thermal Performance: The NTMFS4C08NT1 is housed in a compact 5x6 mm footprint with a low-profile and leadless package, which aids in enhanced thermal performance and space-saving on the PCB.

Applications

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Computing and Server Applications
  • Telecom and Networking Equipment

This MOSFET is built using ON Semiconductor's advanced PowerTrench technology, which ensures that the device operates with optimal efficiency and reliability. The NTMFS4C08NT1 is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances in its manufacture.

With its robust design and superior electrical characteristics, the ON Semiconductor NTMFS4C08NT1 N-channel power MOSFET is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,612 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess