EN
  • EN
  • DE

NTMFS4C705NT1G

Part No NTMFS4C705NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V SO8FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Base Product Number NTMFS4
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 929472-NTMFS4C705NT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS4C705NT1G CAD Model

Description

NTMFS4C705NT1G - ON Semiconductor Power MOSFET

The NTMFS4C705NT1G is a high-performance Power MOSFET presented by ON Semiconductor, a leading supplier of semiconductor-based solutions. This MOSFET is designed to meet the rigorous demands of power regulation in modern electronic applications. It is particularly suited for power supply circuits, motor control systems, and other power conversion tasks that require efficient and reliable switching capabilities.

Key Features:

  • High Current Capability: The NTMFS4C705NT1G can handle continuous drain currents up to 67A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 2.4 mOhms at V<sub>GS = 10V, this MOSFET ensures minimal power loss during operation, leading to higher efficiency and lower heat generation.
  • Fast Switching Speed: The fast switching characteristics of the NTMFS4C705NT1G contribute to improved performance in high-frequency power conversion systems.
  • Power Dissipation: It has a power dissipation rating of 3.8W, which helps in managing thermal performance in the circuit.
  • Single N-Channel: The device features a single N-Channel configuration which is commonly used in a variety of switching applications.
  • RoHS Compliant: The NTMFS4C705NT1G is compliant with the RoHS directive, making it environmentally friendly by restricting the use of certain hazardous substances in electronic equipment.

Applications:

The NTMFS4C705NT1G is versatile and can be used in various applications such as:

  • DC/DC converters
  • Power management for computers and servers
  • Brushless DC motor drives
  • Synchronous rectification
  • Point of Load (POL) modules
  • Automotive systems and more

Package and Quality:

The NTMFS4C705NT1G comes in a compact 5x6mm PDFN package, which is optimized for excellent thermal performance and space-saving on the PCB. ON Semiconductor ensures that this product meets strict quality standards, providing reliability and performance that engineers can trust for their critical designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess