EN
  • EN
  • DE
  • IT

NTMFS5C410NLT3G

Part No NTMFS5C410NLT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 46A/302A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 40 V 46A (Ta), 302A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NTMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887793-NTMFS5C410NLT3G
Ultra Librarian 3D Model Ultra Librarian NTMFS5C410NLT3G CAD Model

Description

ON Semiconductor NTMFS5C410NLT3G Overview

The NTMFS5C410NLT3G is a high-performance Power MOSFET brought to you by ON Semiconductor, a renowned leader in energy-efficient innovations. This N-channel MOSFET is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management across a wide variety of applications. With its advanced technology and robust package, the NTMFS5C410NLT3G is an ideal choice for power supply designers looking for a reliable and efficient solution.

Key Features

  • Low On-Resistance: The NTMFS5C410NLT3G boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses, leading to higher efficiency in power conversion applications.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), making it suitable for high-power applications that require a robust current handling capability.
  • Optimized Gate Charge: The device features an optimized gate charge (Q<sub>g), which enhances the switching performance. This characteristic is crucial for applications where fast switching is necessary to improve efficiency and reduce losses.
  • Thermal Management: ON Semiconductor has designed the NTMFS5C410NLT3G with excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Single Pulse Avalanche Energy Rated: The device is rated for single pulse avalanche energy (E<sub>as), providing robustness against unexpected voltage spikes and enhancing the reliability of the application.

Applications

The NTMFS5C410NLT3G is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Automotive systems
  • Switching regulators

Package and Environmental Compliance

The NTMFS5C410NLT3G comes in a compact, surface-mount package that is RoHS compliant, ensuring it meets the latest environmental standards for electronic components. The device's footprint is optimized for easy integration into existing designs, helping to minimize the overall size of the power supply circuitry.

In summary, the NTMFS5C410NLT3G from ON Semiconductor is a high-quality Power MOSFET that offers low on-resistance, high current handling, fast switching, and robust thermal performance, making it an excellent choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
Rohm Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess