EN
  • EN
  • DE

NTMFS5H419NLT1G

Part No NTMFS5H419NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 29A/155A 5DFN / N-Channel 40 V 29A (Ta), 155A (Tc) 3.1W (Ta), 89W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 29A, 155A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2.1mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 45 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2900 pF @ 20 V
Power Dissipation (Max) 3.1W, 89W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Case / Package 8-PowerTDFN, 5 Leads
Base Product Number NTMFS5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NTMFS5H419NLT1G-ND,NTMFS5H419NLT1GOSTR,NTMFS5H419NLT1GOSCT,NTMFS5H419NLT1GOSDKR
Standard Package 1,500
Win Source Part Number 1325403-NTMFS5H419NLT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS5H419NLT1G CAD Model

Description

The NTMFS5H419NLT1G is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient power and signal management devices. This MOSFET is designed to meet the rigorous demands of today's electronic devices, providing efficient power management and high reliability.

Key Features

  • Advanced Technology: Utilizing ON Semiconductor’s proprietary technology, this MOSFET offers excellent on-state resistance and switching performance for higher efficiency.
  • High Current Capability: With a continuous drain current (ID) of 100A, this component is capable of handling high current applications with ease.
  • Low RDS(on): Features a low on-state resistance of 1.55 mΩ typical at 10 V, minimizing conduction losses and improving overall efficiency.
  • Power Dissipation: Offers a power dissipation of 3.8W, ensuring reliable operation under a wide range of conditions.
  • Robust Thermal Performance: The NTMFS5H419NLT1G is designed to maintain its performance over a wide temperature range, with an operating junction temperature from -55°C to 150°C.

Applications

This MOSFET is ideally suited for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Computing – servers and desktops
  • Telecommunication equipment

Package and Quality

The NTMFS5H419NLT1G comes in a compact, surface-mountable 5x6mm² footprint (PQFN package) that is RoHS compliant, ensuring it meets environmental standards. ON Semiconductor is committed to providing high-quality products, and this MOSFET is no exception, with rigorous testing and quality assurance processes in place to guarantee performance and reliability.

Conclusion

Whether you're developing power supplies, working on motor control, or designing the next generation of computing hardware, the NTMFS5H419NLT1G from ON Semiconductor offers the efficiency, reliability, and performance needed for your advanced electronic designs. Its cutting-edge technology and robust thermal performance make it a superior choice for engineers and designers looking for a high-efficiency power solution.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2801 $51.2040
100+ $1.0504 $105.0400
150+ $1.0175 $152.6250
205+ $0.9847 $201.8635
265+ $0.9519 $252.2535
355+ $0.8534 $302.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,460 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess