EN
  • EN
  • DE

NTMS4177PR2G

Part No NTMS4177PR2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 6.6A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 55nC @ 10V
Max Input Capacitance 3100pF @ 24V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 840mW (Ta)
Maximum Rds On at Id,Vgs 12 mOhm @ 11.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 025812-NTMS4177PR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMS4177PR2G CAD Model

Description

The NTMS4177PR2G is a high-performance, Power MOSFET manufactured by ON Semiconductor, designed for a wide range of applications. This MOSFET is a versatile component that is ideal for use in power management tasks within electronic circuits. Its features and specifications make it suitable for applications such as DC-DC converters, power supplies, motor drives, and other power-intensive functions.

Key Features

  • Low R<sub>DS(on): The device boasts a low on-state resistance, which minimizes conduction losses and enhances efficiency in high-current applications.
  • High Switching Speed: With fast switching capabilities, the NTMS4177PR2G can handle high-frequency operations, reducing transition losses.
  • Single P-Channel: As a P-Channel MOSFET, it allows for simpler drive circuitry in high-side switch configurations compared to N-Channel MOSFETs.
  • Enhanced Thermal Performance: The package design ensures excellent thermal performance, allowing the MOSFET to operate reliably at higher temperatures.

Specifications

  • Voltage - Rated: This device can handle a drain-source voltage (V<sub>DSS) up to 30V, making it suitable for a variety of low to medium voltage applications.
  • Current Rating: It provides a continuous drain current (I<sub>D) of 6.3A, ensuring robust performance for high-current tasks.
  • Power Dissipation: The NTMS4177PR2G is capable of dissipating up to 2.5W of power, which is indicative of its ability to handle significant power levels.

Applications

The NTMS4177PR2G is suited for a broad range of applications, including:

  • Load/Power Switching
  • Battery Management Systems
  • Power Supply Circuits
  • Power Amplifiers
  • Motor Control Systems

ON Semiconductor's commitment to quality ensures that the NTMS4177PR2G is a reliable and efficient choice for designers looking to incorporate a robust power MOSFET into their electronic designs. Its combination of low on-resistance, high-speed switching, and thermal performance makes it a versatile component for a multitude of power management applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2666 $50.6540
460+ $0.2188 $100.6480
710+ $0.2120 $150.5200
980+ $0.2051 $200.9980
1,265+ $0.1983 $250.8495
1,690+ $0.1778 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess