EN
  • EN
  • DE

NTMS4801NR2G

Part No NTMS4801NR2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 7.5A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 2201pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 800mW (Ta)
Maximum Rds On at Id,Vgs 9 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 025813-NTMS4801NR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTMS4801NR2G CAD Model

Description

ON Semiconductor NTMS4801NR2G: Power MOSFET

The NTMS4801NR2G is a state-of-the-art Power MOSFET from ON Semiconductor, designed to meet the high-performance standards of modern electronic devices. This power management component is a crucial element in applications ranging from computing and networking to power supplies and industrial systems. With its compact footprint and robust design, the NTMS4801NR2G is engineered to deliver efficient power conversion and control, ensuring reliability and longevity in a variety of circuits.

Key Features:

  • Low R<sub>DS(on): This MOSFET offers a low on-resistance, which translates to reduced conduction losses and improved power efficiency. This feature is particularly important in applications where energy conservation is critical.
  • High Continuous Drain Current (I<sub>D): It is capable of supporting a high continuous drain current, making it suitable for high-power applications that require a robust current handling capability.
  • High Switching Speed: The device provides fast switching performance, which is essential for reducing switching losses and improving the performance of power conversion systems.
  • Thermal Management: The NTMS4801NR2G is designed with an optimal thermal footprint that aids in heat dissipation, contributing to the stability and durability of the component under various operating conditions.

Applications:

The versatility of the NTMS4801NR2G allows it to be integrated into a wide array of applications, including:

  • DC/DC Converters
  • Power Management for Computing and Networking
  • Motor Drives and Controllers
  • LED Lighting Systems
  • Industrial Power Supplies

Quality and Environmental Compliance:

ON Semiconductor is committed to delivering high-quality products that comply with international environmental standards. The NTMS4801NR2G is no exception, as it adheres to RoHS directives, ensuring that it is free from hazardous substances. This commitment to quality and the environment makes the NTMS4801NR2G a responsible choice for electronic manufacturers looking to create sustainable products.

In conclusion, the NTMS4801NR2G from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1956 $59.7800
120+ $0.9811 $117.7320
185+ $0.9503 $175.8055
255+ $0.9198 $234.5490
325+ $0.8890 $288.9250
435+ $0.7971 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess