EN
  • EN
  • DE

NTMS4816NR2G

Part No NTMS4816NR2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 6.8A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 18.3nC @ 10V
Max Input Capacitance 1060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 780mW (Ta)
Maximum Rds On at Id,Vgs 10 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 025815-NTMS4816NR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMS4816NR2G CAD Model

Description

ON Semiconductor NTMS4816NR2G Overview

The ON Semiconductor NTMS4816NR2G is a high-performance, Power MOSFET that is designed to meet a wide range of applications requiring efficient power management. This component is particularly suitable for use in power supply circuits, DC-DC converters, motor control applications, and other power-intensive operations where efficient energy handling is crucial.

Key Features

  • Low On-Resistance: The NTMS4816NR2G boasts an impressively low on-resistance (R<sub>DS(on)), which translates to reduced power losses during operation, enhancing overall energy efficiency in your circuit designs.
  • High Switching Speed: This MOSFET is engineered to switch on and off rapidly, which is essential for applications that require fast switching capabilities, such as high-frequency power supplies.
  • Thermally Enhanced Package: Packaged in a compact 8-pin SOIC, the NTMS4816NR2G comes with a thermally efficient footprint that helps to dissipate heat more effectively, ensuring stable performance even under high load conditions.
  • Low Threshold Voltage: A low gate threshold voltage allows for the MOSFET to be easily driven by low-voltage logic signals, making it compatible with a wide range of control circuits and microcontrollers.
  • High Continuous Drain Current: With a high continuous drain current rating, this MOSFET can handle significant current loads, making it ideal for high-power applications.

Applications

The versatility of the NTMS4816NR2G allows it to be used in various applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives and Controllers
  • Computing and Server Power Supplies
  • Battery Management Systems
  • LED Lighting Solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTMS4816NR2G is no exception. It is built to meet stringent industry standards, ensuring reliable performance and longevity in a wide range of environmental conditions. Whether you are designing consumer electronics or industrial power systems, the NTMS4816NR2G from ON Semiconductor is a choice you can trust for efficient and robust power switching.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1607 $52.2315
105+ $0.9524 $100.0020
165+ $0.9227 $152.2455
225+ $0.8929 $200.9025
290+ $0.8631 $250.2990
390+ $0.7738 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess