EN
  • EN
  • DE

NTMS4873NFR2G

Part No NTMS4873NFR2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 7.1A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 16nC @ 4.5V
Max Input Capacitance 1900pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 870mW (Ta)
Maximum Rds On at Id,Vgs 12 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 060686-NTMS4873NFR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMS4873NFR2G CAD Model

Description

ON Semiconductor NTMS4873NFR2G: High-Performance Power MOSFET

The NTMS4873NFR2G is a cutting-edge Power MOSFET device from ON Semiconductor, designed to cater to a wide range of power management applications. This particular MOSFET is highly regarded for its efficiency, thermal performance, and reliability, making it an excellent choice for designers looking to optimize their power systems.

Key Features

  • Low R<sub>DS(on): The device features a low on-resistance, which translates to reduced conduction losses and improved power efficiency.
  • High Current Capacity: With its ability to handle high currents, the NTMS4873NFR2G is suitable for demanding applications that require robust power handling capabilities.
  • Advanced Trench Technology: Utilizing ON Semiconductor's advanced trench technology, this MOSFET achieves superior performance in a smaller footprint, which is crucial for compact designs.
  • Low Gate Charge: The low gate charge (Qg) ensures fast switching performance, which is essential for high-frequency applications.
  • RoHS Compliant: The device meets RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications

The versatility of the NTMS4873NFR2G makes it an ideal choice for a variety of applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)
  • Load Switching

Package and Quality Assurance

The NTMS4873NFR2G is offered in a compact 8-pin SOIC package, which is widely accepted in the industry for its ease of integration and excellent thermal performance. ON Semiconductor ensures the highest quality and reliability for its components, and this MOSFET is no exception. It undergoes rigorous testing and quality control measures to guarantee performance even under the most demanding conditions.

Overall, the NTMS4873NFR2G from ON Semiconductor represents a state-of-the-art solution for designers seeking to enhance the efficiency and reliability of their power management systems. Its advanced features and proven technology make it a valuable addition to any power electronic design.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6521 $58.4336
39+ $2.9972 $116.8908
60+ $2.9025 $174.1500
83+ $2.8090 $233.1470
107+ $2.7154 $290.5478
143+ $2.4347 $348.1621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess