EN
  • EN
  • DE

NTNS0K8N021ZTCG

Part No NTNS0K8N021ZTCG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 220MA 3XDFN / N-Channel 20 V 220mA (Ta) 125mW (Ta) Surface Mount 3-XDFN (0.42x0.62)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 220mA
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Max) @ Id, Vgs 1.5Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 12.3 pF @ 15 V
Power Dissipation (Max) 125mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package 3-XDFN (0.42x0.62)
Case / Package 3-XFDFN
Base Product Number NTNS0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 488-NTNS0K8N021ZTCGDKR,488-NTNS0K8N021ZTCGCT,488-NTNS0K8N021ZTCGTR
Standard Package 8,000
Win Source Part Number 1325371-NTNS0K8N021ZTCG
Ultra Librarian 3D Model Ultra Librarian NTNS0K8N021ZTCG CAD Model

Description

ON Semiconductor NTNS0K8N021ZTCG Overview

The NTNS0K8N021ZTCG is a cutting-edge power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of MOSFETs that cater to a wide range of power applications where efficiency and reliability are paramount.

Key Features

  • Low R<sub>DS(on): The NTNS0K8N021ZTCG boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: This MOSFET is capable of supporting high continuous drain currents, making it suitable for demanding power applications.
  • Thermal Management: The device features excellent thermal characteristics, ensuring stable performance even under high temperature operating conditions.
  • Robust Package: Housed in a compact and durable package, the NTNS0K8N021ZTCG is designed to withstand harsh environments and mechanical stresses.

Applications

The NTNS0K8N021ZTCG is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Computing and server power supplies
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTNS0K8N021ZTCG has undergone rigorous testing to ensure it meets the stringent standards for performance and reliability that customers expect from ON Semiconductor.

Environmental Compliance

The NTNS0K8N021ZTCG is designed with environmental considerations in mind. It complies with RoHS directives, reflecting ON Semiconductor's dedication to reducing the environmental impact of its products.

In summary, the NTNS0K8N021ZTCG from ON Semiconductor is an exceptional power MOSFET that offers a blend of performance, efficiency, and reliability. Its robust design and compliance with environmental standards make it an ideal choice for designers and engineers looking to develop high-performance power systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4956 $52.0380
250+ $0.4067 $101.6750
385+ $0.3940 $151.6900
525+ $0.3813 $200.1825
680+ $0.3685 $250.5800
910+ $0.3304 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess