The NTP5860NL is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading figure in the realm of energy-efficient innovations. This MOSFET is specifically designed to address the rigorous demands of power electronic applications, offering an optimal combination of low on-resistance and high switching speed.
Key Features
- Low R<sub>DS(on): The NTP5860NL boasts an exceptionally low drain-to-source on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High Switching Speed: With its fast switching capabilities, the NTP5860NL ensures minimal switching losses, which is crucial for high-frequency power supplies and other applications requiring rapid switching.
- High Current Capacity: This MOSFET can handle high currents, making it suitable for demanding applications that require robust current handling capabilities.
- Robust Thermal Performance: The NTP5860NL is designed to operate reliably even under high temperature conditions, ensuring performance stability and a longer lifespan for your applications.
- PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is utilized in this MOSFET to optimize the device for low voltage operation, which further enhances its efficiency and performance.
Applications
The NTP5860NL is versatile and can be used across a wide range of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Synchronous rectification
- Server and telecom power supplies
- Automotive systems and more
Technical Specifications
Parameter
Value
V<sub>DSS
60V
I<sub>D
80A
R<sub>DS(on)
4.5 mΩ
Package
TO-220
With its robust design, the NTP5860NL from ON Semiconductor is an excellent choice for designers looking to enhance efficiency and performance in their power electronic systems.