EN
  • EN
  • DE

NTQD4154ZR2

Part No NTQD4154ZR2
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 20 V, 7.5 A, Common−Drain, Dual N−Channel TSSOP−8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 7.5A
Rds On (Maximum) @ Id, Vgs 19 mOhm @ 7.5A, 4.5V
Vgs(th) (Maximum) @ Id 1.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 21.5nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 1485pF @ 16V
Power - Max 1.52W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
RoHS State Request Verification
Win Source Part Number 1232617-NTQD4154ZR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTQD4154Z
Introduction Date October 30, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NTQD4154ZR2 CAD Model

Description

The ON Semiconductor NTQD4154ZR2 is a high-performance Power MOSFET designed for a range of applications that demand efficiency, reliability, and thermal management. This component is part of ON Semiconductor's extensive portfolio of power management devices, known for their quality and durability.

Key Features

  • Low On-Resistance: The NTQD4154ZR2 is engineered to have a low on-resistance, which translates to reduced power loss during operation, making it suitable for high-efficiency power management designs.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, a critical feature for power supplies, DC-DC converters, and other applications requiring fast switching capabilities.
  • Advanced Trench Technology: Utilizing ON Semiconductor's advanced trench technology, the NTQD4154ZR2 offers superior performance in terms of gate charge and ruggedness.
  • Low Threshold Voltage: The device features a low threshold voltage, which ensures low gate drive requirements and simplifies the design of driving circuits.
  • Compact Package: The NTQD4154ZR2 comes in a compact SOT-23 package, making it ideal for space-constrained applications without compromising power handling capabilities.

Applications

The versatile nature of the NTQD4154ZR2 allows it to be used in a wide array of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Modules
  • Switch Mode Power Supplies (SMPS)

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The NTQD4154ZR2 is manufactured in facilities that are compliant with the highest industry standards, ensuring both reliability and environmental responsibility. The product is RoHS compliant and is designed for lead-free soldering, reflecting the company's dedication to reducing the environmental impact of electronic components.

With its combination of efficiency, speed, and compact form factor, the NTQD4154ZR2 from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess