EN
  • EN
  • DE

NTR1P02T1G

Part No NTR1P02T1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 1A SOT-23 / Trans MOSFET P-CH 20V 1A 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 2.5nC @ 5V
Max Input Capacitance 165pF @ 5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 400mW (Ta)
Maximum Rds On at Id,Vgs 180 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 025820-NTR1P02T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Computers & Computer Peripherals
Family Name NTR1P02
Introduction Date November 06, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NTR1P02T1G CAD Model

Description

The NTR1P02T1G is a cutting-edge P-Channel Power MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach in power management and efficiency technologies. This high-performance transistor is designed to address the demanding requirements of modern electronics, offering a compact solution for power switching and amplification applications.

Key Features

  • Low Threshold Voltage: The NTR1P02T1G boasts a low threshold voltage, making it suitable for low-voltage operations and ensuring efficient performance even at reduced power levels.
  • High Current Capacity: With a continuous drain current of 1.4A, this device can handle high current applications, providing robust performance for a variety of circuits.
  • Low On-Resistance: The MOSFET features a low on-resistance (R<sub>DS(on)) which translates to minimized conduction losses and improved overall efficiency in your circuit designs.
  • Small Footprint: Encased in a SOT-23 package, the NTR1P02T1G is perfect for space-constrained applications, offering high power density and simplifying PCB layout.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and enhanced system responsiveness.

Applications

The versatility of the NTR1P02T1G makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Power Management Systems
  • Load Switching
  • Battery Powered Devices
  • DC-DC Converters
  • Motor Control Circuits

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The NTR1P02T1G complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances. Moreover, it is designed to meet or exceed industry standards for reliability and performance, underlining ON Semiconductor's dedication to delivering high-quality components.

Conclusion

In summary, the NTR1P02T1G from ON Semiconductor is a high-efficiency, reliable P-Channel Power MOSFET that offers designers a powerful solution for a wide range of electronic applications. With its low on-resistance, high current capacity, and fast switching capabilities, it stands out as a superior choice for power management and control in compact, high-performance circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1018 $50.3910
1,200+ $0.0836 $100.3200
1,855+ $0.0810 $150.2550
2,555+ $0.0783 $200.0565
3,305+ $0.0757 $250.1885
4,420+ $0.0679 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess