EN
  • EN
  • DE

NTR4101PT1

Part No NTR4101PT1
Manufacturer ON Semiconductor
Description Trench Power MOSFET -20 V, Single P-Channel, SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1232623-NTR4101PT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTR4101PT1 CAD Model

Description

ON Semiconductor NTR4101PT1 P-Channel Power MOSFET

The NTR4101PT1 is a high-performance P-Channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient semiconductor solutions. This MOSFET is designed to deliver efficient power management and switching with low on-resistance and a high threshold voltage, making it an ideal choice for a wide range of applications.

With a compact SOT-23 package, the NTR4101PT1 is perfectly suited for space-constrained applications while providing robust performance. It has a drain-to-source voltage (VDS) of -20V and a continuous drain current (ID) of -3.1A, ensuring that it can handle significant power for its size. The device also features a low gate threshold voltage (VGS(th)), which enhances its efficiency in low-voltage operations.

The NTR4101PT1 is designed with advanced trench technology, which contributes to its low on-resistance (RDS(on)). This characteristic is critical for minimizing power loss and improving overall energy efficiency in a circuit. The low RDS(on) also means that the MOSFET can operate at lower temperatures, increasing reliability and extending the lifespan of the product.

Applications for the NTR4101PT1 are diverse and include power management tasks in consumer electronics, such as smartphones, tablets, and laptops. It is also suitable for load switching, battery management systems, and other portable applications where efficient power control is essential. Its fast switching speed makes it an excellent choice for high-frequency power converters and motor control circuits as well.

ON Semiconductor's commitment to environmental sustainability is reflected in the NTR4101PT1, which is compliant with RoHS and Halogen-Free standards. This ensures that the product is not only high-performing but also meets current environmental regulations for electronic components.

Overall, the NTR4101PT1 from ON Semiconductor represents a blend of efficiency, reliability, and environmental responsibility, making it a smart choice for designers looking to optimize their power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0746 $50.3550
1,635+ $0.0612 $100.0620
2,530+ $0.0593 $150.0290
3,485+ $0.0574 $200.0390
4,505+ $0.0555 $250.0275
6,040+ $0.0497 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,035 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess