EN
  • EN
  • DE

NTR4503N

Part No NTR4503N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 2.5 A, Single N-Channel, SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232626-NTR4503N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian NTR4503N CAD Model

Description

The ON Semiconductor NTR4503N is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching. This robust semiconductor device is tailored for a variety of applications, including power supply, load switch, and motor control applications. With its low on-resistance and high switching speed, the NTR4503N is an excellent choice for designers looking to optimize power consumption and improve overall system efficiency.

Key Features

  • Low On-Resistance: The NTR4503N boasts an exceptionally low on-resistance, which translates to reduced power losses during operation and enhances the overall efficiency of the system.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and better performance.
  • Advanced Technology: Utilizing ON Semiconductor's latest technology, the NTR4503N offers improved threshold voltage stability and low gate charge, leading to reliable and consistent operation.
  • Voltage and Current Ratings: The device is capable of handling continuous drain currents up to 4.9 A and has a drain-to-source voltage rating of 30 V, making it suitable for a wide range of power applications.
  • Thermal Management: The MOSFET comes in a compact SOT-23 package, which is not only space-saving but also provides excellent thermal performance for better device longevity.

Applications

The NTR4503N is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Battery Powered Devices
  • Motor Drives and Controllers
  • Switching Regulators
  • Load Switching

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NTR4503N is no exception. It is designed to meet rigorous industry standards for reliability and performance, ensuring that it can withstand the demands of even the most challenging applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0867 $50.2860
1,405+ $0.0712 $100.0360
2,180+ $0.0689 $150.2020
3,000+ $0.0667 $200.1000
3,880+ $0.0645 $250.2600
5,195+ $0.0578 $300.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,555 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess