ON Semiconductor NTR5198NLT1G MOSFET
The ON Semiconductor NTR5198NLT1G is a high-performance, Power MOSFET designed to deliver efficient power management and conversion for a wide array of electronic applications. This product is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the rigorous demands of modern electronic devices.
Key Features
- Low On-Resistance: The NTR5198NLT1G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
- High Switching Speed: Engineered for fast switching, this MOSFET is capable of operating at high frequencies, making it suitable for applications that require rapid switching capabilities such as power supplies and converters.
- Low Threshold Voltage: With a low gate threshold voltage, this MOSFET can be easily driven by low-voltage control signals, offering compatibility with modern microcontrollers and other logic-level devices.
- Small Footprint: Packaged in a compact SOT-23 configuration, the NTR5198NLT1G is designed for space-constrained applications, providing powerful performance without the need for a large PCB area.
- Robust Thermal Performance: The MOSFET's thermal characteristics ensure reliable operation even under high power and temperature conditions.
Applications
The versatility of the NTR5198NLT1G makes it an ideal choice for various applications, including:
- DC/DC Converters
- Power Management Circuits
- Battery Powered Systems
- Motor Control Circuits
- Load Switching
- Computing and Telecom Systems
Product Specifications
The NTR5198NLT1G is characterized by its impressive specifications, which include:
- Drain-to-Source Voltage (V<sub>DS): 60V
- Continuous Drain Current (I<sub>D): 1.7A
- Power Dissipation (P<sub>D): 1.25W
- Operating Temperature Range: -55°C to 150°C
In conclusion, the NTR5198NLT1G from ON Semiconductor is a highly efficient, reliable, and versatile MOSFET that is well-suited for a broad range of applications. Its compact size, coupled with its powerful performance, makes it an excellent choice for designers looking to optimize their power management systems.