EN
  • EN
  • DE

NTSAF545T3G

Part No NTSAF545T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 5A SMA-FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 9.5 µA @ 45 V
Mounting Type Surface Mount
Package / Case DO-221AC, SMA Flat Leads
Supplier Device Package SMA-FL
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 887814-NTSAF545T3G
Ultra Librarian 3D Model Ultra Librarian NTSAF545T3G CAD Model

Description

The NTSAF545T3G is a state-of-the-art semiconductor device from ON Semiconductor, a leading provider of innovative and energy-efficient solutions in the electronics industry. This product is designed to meet the rigorous demands of modern electronic circuits, providing high performance and reliability.

Key Features

  • High Current Capacity: The NTSAF545T3G is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal power loss and heat generation, enhancing overall efficiency.
  • Fast Switching Speed: The fast switching capabilities of the NTSAF545T3G make it an ideal choice for high-frequency operations.
  • Small Footprint: The compact design of this product allows for space-saving on PCBs, which is critical in today's miniaturized electronic devices.
  • Robust Thermal Performance: Excellent thermal characteristics ensure that the device operates reliably over a wide temperature range.

Applications

The NTSAF545T3G is versatile and can be used in a variety of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Battery-powered devices
  • Motor control systems
  • LED lighting solutions

Product Specifications

The NTSAF545T3G boasts an impressive set of specifications that make it suitable for a wide range of electronic applications:

Parameter Value Package SOT-223 Operating Temperature -55°C to +150°C Power Dissipation 1.56W

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTSAF545T3G is manufactured under strict quality control standards and is designed to meet or exceed industry reliability standards. Customers can trust this device for their critical applications, knowing that it comes with the backing of ON Semiconductor's reputation for quality.

For detailed product information, technical specifications, and support resources, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Micro Commercial Co
Interface
Lowest to $0.0880
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0609 $57.8550
2,310+ $0.0501 $115.7310
3,580+ $0.0484 $173.2720
4,930+ $0.0469 $231.2170
6,380+ $0.0453 $289.0140
8,525+ $0.0407 $346.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess