EN
  • EN
  • DE

NTSB20100CTG

Part No NTSB20100CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 830mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 17μA @ 70V
Operating Temperature - Junction -40°C to 150°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 1094474-NTSB20100CTG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian NTSB20100CTG CAD Model

Description

The NTSB20100CTG is a state-of-the-art power Schottky rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is part of ON Semiconductor's extensive Schottky diode product line, known for its high efficiency and reliability. The NTSB20100CTG is specifically engineered to meet the rigorous demands of high-frequency power systems.

Key Features

  • Dual Schottky Barrier Diodes: The device comprises two diodes with a common cathode configuration, which is ideal for high-speed switching and rectification processes.
  • High Current Capability: With a forward continuous current of 20 A, the NTSB20100CTG can handle significant current loads, making it suitable for power supply applications.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) ensures high efficiency, which is crucial for energy-sensitive applications.
  • High Surge Capacity: Its surge overload rating allows it to withstand transient excess current, providing robust performance and reliability.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -55°C to 150°C, accommodating various environmental conditions.

Applications

The NTSB20100CTG is versatile and can be used in a wide array of applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications
  • High-Frequency Inverters

Package and Quality Assurance

The NTSB20100CTG comes in a TO-220 package, which is widely accepted for its ease of installation and robustness. The package is designed to maximize heat dissipation, ensuring stable performance under varying load conditions. ON Semiconductor is committed to delivering high-quality products, and the NTSB20100CTG is no exception. It is RoHS compliant and meets the stringent requirements set by the industry for performance and reliability.

Conclusion

With its advanced features and robust design, the NTSB20100CTG from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient power rectification solution. Its high current capability, low forward voltage drop, and wide operating temperature range make it a versatile component suitable for a diverse range of power management applications.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.3942
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1220 $61.7100
130+ $0.9207 $119.6910
195+ $0.8919 $173.9205
270+ $0.8632 $233.0640
350+ $0.8344 $292.0400
465+ $0.7481 $347.8665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess