EN
  • EN
  • DE

NTSB40100CTG

Part No NTSB40100CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V D2PAK / Diode Array 1 Pair Common Cathode Schottky 100 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 800 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 12 µA @ 70 V
Operating Temperature - Junction -40°C ~ 150°C
Mounting Surface Mount
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number NTSB40100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NTSB40100CTG-ND,NTSB40100CTGOS
Standard Package 50
Win Source Part Number 1325593-NTSB40100CTG
Ultra Librarian 3D Model Ultra Librarian NTSB40100CTG CAD Model

Description

ON Semiconductor NTSB40100CTG - Power Rectifier

The NTSB40100CTG from ON Semiconductor stands as a formidable component in the power rectifier domain, offering a blend of efficiency, reliability, and performance for a wide array of applications. This Schottky barrier rectifier is designed to meet the rigorous requirements of high-frequency power systems, making it an ideal choice for power supply designers looking for components that can handle significant power levels without compromising on efficiency.

With a forward continuous current of 40A and a maximum repetitive peak reverse voltage of 100V, the NTSB40100CTG is well-suited for high-performance power conversion applications. Its Schottky barrier design ensures a low forward voltage drop, which translates to reduced power loss and improved system efficiency. This characteristic is particularly beneficial in applications where energy efficiency is paramount, such as in renewable energy systems, high-density power supplies, and energy-sensitive electronics.

The device's package is the TO-263 (D2PAK), which is known for its robustness and excellent thermal performance. This package allows for effective heat dissipation, ensuring the device operates within its specified temperature range, thus extending its operational lifespan. The NTSB40100CTG can operate at junction temperatures ranging from -55°C to 150°C, providing a wide thermal margin for various environmental conditions.

Additionally, the NTSB40100CTG features a guard ring for enhanced ruggedness and long-term reliability. This guard ring protects against potential over-voltage events, making the device more resilient in the face of voltage transients. Such a feature is critical for applications where the rectifier is exposed to fluctuating voltage conditions, such as in automotive power systems or industrial power supplies.

ON Semiconductor's commitment to environmental sustainability is evident in the NTSB40100CTG, as it is a Pb-free product. This compliance with environmental standards not only ensures that the product is suitable for eco-friendly applications but also aligns with global efforts to minimize the use of hazardous substances in electronic components.

In summary, the NTSB40100CTG Schottky barrier rectifier from ON Semiconductor is a high-performance, reliable, and efficient solution for modern power rectification needs. Its robust package, thermal efficiency, and protective features make it an excellent choice for designers looking to enhance the performance of their power systems while adhering to environmental standards.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess