EN
  • EN
  • DE

NTSJ30100CTG

Part No NTSJ30100CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 850mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 100V
Operating Temperature - Junction -40°C to 150°C
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 060698-NTSJ30100CTG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTSJ30100CTG CAD Model

Description

The ON Semiconductor NTSJ30100CTG is a robust, high-performance power rectifier designed for a variety of applications requiring efficient power management and conversion. This device is a part of ON Semiconductor's extensive line of power rectifiers that are renowned for their reliability, durability, and efficiency.

Key Features

  • High Forward Surge Capability: The NTSJ30100CTG is capable of handling high surge currents, making it ideal for applications that experience frequent power surges.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Reverse Voltage: With a reverse voltage of 100V, this power rectifier can withstand significant reverse biases, ensuring protection against reverse voltage spikes.
  • Power Dissipation: It boasts a power dissipation of 3.0 W, allowing it to handle considerable amounts of power without overheating.
  • Robust Temperature Range: The device operates within a junction temperature range of -55°C to +150°C, suitable for extreme environmental conditions.

Applications

The NTSJ30100CTG is versatile and can be used in a variety of applications, including:

  • Power supply management
  • Automotive systems
  • DC-DC converters
  • Power inverters
  • Battery charging systems

Package and Quality

This power rectifier comes in a Pb-free, Halogen-free/BFR-free and RoHS compliant D2PAK package, ensuring environmental sustainability and compliance with global regulations. ON Semiconductor's commitment to quality is evident in the NTSJ30100CTG, which is designed to meet or exceed the rigorous demands of the industrial and automotive industries.

Conclusion

The ON Semiconductor NTSJ30100CTG is an excellent choice for engineers and designers looking for a reliable power rectifier that offers high performance, efficiency, and versatility. With its robust features and wide range of applications, it stands out as a superior solution for power management challenges in various electronic systems.

You May Also Be Interested in

Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.3942
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2964 $66.4820
11+ $10.9101 $120.0111
17+ $10.5694 $179.6798
23+ $10.2287 $235.2601
30+ $9.8880 $296.6400
40+ $8.8646 $354.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess