EN
  • EN
  • DE

NTZD3155CT5G

Part No NTZD3155CT5G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N/P-CH 20V 0.54A/0.43A 6-Pin SOT-563 T/R / MOSFET N/P-CH 20V SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 540mA, 430mA
Maximum Rds On at Id,Vgs 550 mOhm @ 540mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 2.5nC @ 4.5V
Max Input Capacitance 150pF @ 16V
Maximum Power Dissipation 250mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 1084050-NTZD3155CT5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NTZD3155C
Introduction Date July 08, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NTZD3155CT5G CAD Model

Description

ON Semiconductor NTZD3155CT5G Dual N-Channel MOSFET

The ON Semiconductor NTZD3155CT5G is a high-performance, dual N-Channel MOSFET designed to deliver efficient power management and signal switching in a compact package. This MOSFET is an ideal choice for a wide range of applications that require low power consumption and high-speed operation.

Key Features:

  • Low On-Resistance: The NTZD3155CT5G features a low on-resistance (R<sub>DS(on)) that minimizes power loss and improves overall efficiency, making it suitable for power-sensitive applications.
  • Dual N-Channel Configuration: This device contains two N-Channel MOSFETs in a single package, which saves space on the PCB and simplifies design by reducing the number of components required.
  • High-Speed Switching: With its fast switching capabilities, the NTZD3155CT5G is able to handle high-frequency applications, ensuring rapid response times and improved performance.
  • Low Threshold Voltage: The low threshold voltage allows for operation at lower gate drive voltages, which can be beneficial in portable electronics where battery life is critical.
  • SOT-563 Package: The compact SOT-563 package of the NTZD3155CT5G helps to save valuable board space in densely packed designs.
  • ESD Protection: The device includes built-in ESD protection features to safeguard against electrostatic discharge events, enhancing the reliability and longevity of the product.

Applications:

The NTZD3155CT5G is versatile and can be used in various applications, including:

  • Power management circuits
  • Load/switch drivers
  • Battery-powered devices
  • DC-DC converters
  • Portable electronics
  • Motor control systems

Conclusion:

ON Semiconductor's NTZD3155CT5G is a highly reliable and efficient solution for designers looking to optimize their power management and switching applications. Its low on-resistance, high-speed switching, and dual-channel configuration make it a compelling choice for a broad array of electronic devices. The inclusion of ESD protection and a small form factor package further enhances its appeal for modern, compact designs.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,740 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess