EN
  • EN
  • DE

NTZD3158PT1G

Part No NTZD3158PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 0.43A SOT563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 430mA
Maximum Rds On at Id,Vgs 900 mOhm @ 430mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 2.5nC @ 4.5V
Max Input Capacitance 175pF @ 16V
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 060712-NTZD3158PT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTZD3158PT1G CAD Model

Description

The NTZD3158PT1G from ON Semiconductor is a high-performance, dual P-Channel Power MOSFET designed to deliver efficient power management and switching in a compact package. This advanced power MOSFET is ideal for a wide range of applications, including load switch, power management, and battery-powered circuits where power efficiency is crucial.

Key Features

  • Low On-Resistance: The NTZD3158PT1G offers an exceptionally low on-resistance of 60 mΩ at VGS = -4.5V, which increases efficiency by reducing power loss in the form of heat.
  • High Power and Current Handling: This device is capable of handling a continuous drain current of -3.0 A, making it suitable for handling high power loads.
  • Compact SOT-563 Package: The small surface-mount package (SOT-563) is designed to save space on printed circuit boards, making it ideal for portable and space-constrained applications.
  • Low Threshold Voltage: With a low threshold voltage, this MOSFET can be easily driven by low-voltage logic circuits, enhancing compatibility with modern microcontrollers and digital ICs.

Applications

The NTZD3158PT1G is versatile and can be used in various applications such as:

  • Power management for portable devices
  • Battery-powered systems
  • DC-DC converters
  • Load switch applications
  • Charge and discharge switches for battery protection

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality. The NTZD3158PT1G is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it suitable for eco-friendly consumer electronics. Additionally, the product is manufactured under ISO 9001 quality management standards, ensuring high reliability and performance.

Conclusion

The NTZD3158PT1G from ON Semiconductor is a reliable and efficient solution for designers looking to optimize power in their electronic designs. With its low on-resistance, high current handling, and compact footprint, this dual P-Channel Power MOSFET is a valuable addition to any power-sensitive application.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5193 $67.5965
11+ $11.0926 $122.0186
17+ $10.7461 $182.6837
23+ $10.3996 $239.1908
29+ $10.0531 $291.5399
39+ $9.0136 $351.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess