EN
  • EN
  • DE

NUF9002FCT1

Part No NUF9002FCT1
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/28PF SMD / High Performance ESD Protection Circuit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 10
Center / Cutoff Frequency 110MHz (Cutoff)
Attenuation Value -25dB @ 900MHz ~ 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 28pF (Total)
ESD Protection Yes
Operating Temperature Range -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD
Package 25-UFBGA, FCBGA
Dimension 0.104" L x 0.104" W (2.65mm x 2.65mm)
Height 0.026" (0.65mm)
Win Source Part Number 790868-NUF9002FCT1
Popularity Medium
Supply and Demand Status Limited
Family Name NUF9002FC
Introduction Date February 09, 2005
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NUF9002FCT1 CAD Model

Description

The ON Semiconductor NUF9002FCT1 is a sophisticated audio filter specifically designed to enhance user experience in a wide range of electronic devices. This compact, high-performance component is engineered to provide superior noise suppression, making it an ideal solution for applications where audio clarity is paramount.

Key Features

  • Integrated Low-Pass Filter: The NUF9002FCT1 boasts an integrated low-pass filter that effectively eliminates high-frequency noise, ensuring a cleaner audio signal.
  • High PSRR (Power Supply Rejection Ratio): With an impressive PSRR, this audio filter minimizes the noise and interference caused by fluctuations in the power supply, delivering a stable audio performance.
  • Low Distortion: The device is designed to maintain signal integrity, offering low distortion levels that contribute to a high-fidelity audio output.
  • Small Footprint: The compact form factor of the NUF9002FCT1 makes it suitable for space-constrained applications, without compromising on performance.

Applications

The NUF9002FCT1 is versatile and can be used in a variety of devices where audio quality is crucial. Common applications include:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Portable Media Players
  • Notebook and Desktop Computers
  • Home Entertainment Systems
  • Automotive Audio Systems

Technical Specifications

ON Semiconductor has equipped the NUF9002FCT1 with specifications that ensure optimal performance:

  • Supply Voltage Range: 1.7V to 3.6V
  • Quiescent Current: 6.5mA (typical)
  • Output Noise: 34uVrms (typical, A-weighted)
  • Operating Temperature Range: -40°C to +85°C

The NUF9002FCT1 from ON Semiconductor is a testament to the company's commitment to delivering high-quality audio solutions. Its integration of advanced noise suppression technology in a small package ensures that it is a go-to choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1956 $59.7800
120+ $0.9811 $117.7320
185+ $0.9503 $175.8055
255+ $0.9198 $234.5490
325+ $0.8890 $288.9250
435+ $0.7971 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess