The NXP BUK7Y10-30B is a state-of-the-art TrenchMOS™ silicon technology-based, high-performance Power MOSFET designed to deliver efficient power conversion in a compact form factor. It is tailored for automotive applications and other high-demand environments where efficiency and reliability are paramount.
Key Features
- Low On-State Resistance: The BUK7Y10-30B boasts an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency.
- High-Speed Switching: With its advanced TrenchMOS technology, this Power MOSFET enables high-speed switching, making it ideal for high-frequency power conversion systems.
- Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring performance stability under varying thermal conditions.
- Automotive Qualified: Meeting stringent automotive standards, the BUK7Y10-30B is qualified for use in automotive applications, ensuring reliability and durability under harsh operating conditions.
Applications
The versatility of the BUK7Y10-30B allows it to be used in a wide range of applications, including but not limited to:
- Automotive systems such as engine control units, power steering, and DC/DC converters
- Power management for industrial systems
- Switch-mode power supplies (SMPS)
- Motor drives and controllers
- LED lighting systems
Technical Specifications
Some of the key technical specifications of the BUK7Y10-30B include:
- Drain-source voltage (VDS): 30V
- Continuous drain current (ID): 75A
- Power dissipation (PD): 110W
- Operating temperature range: -55°C to 175°C
For engineers and designers seeking a robust, high-performance Power MOSFET, the NXP BUK7Y10-30B represents a premier choice that combines efficiency, reliability, and the quality assurance of NXP Semiconductors.