EN
  • EN
  • DE

NUP1301

Part No NUP1301
Manufacturer ON Semiconductor
Description Low cap. diode array for 2 Line High Speed USB protection devic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232687-NUP1301
Manufacturer Homepage www.onsemi.com
Family Name NUP1301
Introduction Date May 12, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUP1301 CAD Model

Description

ON Semiconductor NUP1301: ESD Protection Diode

The ON Semiconductor NUP1301 is a cutting-edge ESD protection diode designed to safeguard high-speed data lines and I/O ports from electrostatic discharge (ESD), cable discharge events (CDE), and electrical fast transients (EFT). This versatile component is a perfect fit for applications that demand robust protection in a compact package.

Key Features:

  • ESD Protection: The NUP1301 provides exceptional protection against ESD, withstanding ESD strikes up to ±20 kV in air and ±15 kV in contact discharge, as per the IEC 61000-4-2 standard.
  • Low Capacitance: With its low loading capacitance of just 3 pF typical, the NUP1301 is ideal for protecting high-speed data lines without compromising signal integrity.
  • Multi-Line Protection: The device can protect up to four data or I/O lines, offering a compact solution for multiple lines in a single package.
  • Low Leakage Current: It features a low leakage current of less than 0.1 μA, ensuring minimal power loss when in standby mode.
  • Fast Response Time: The diode's fast response time ensures quick activation upon detecting an ESD event, thus providing immediate protection for sensitive circuitry.

Applications:

The NUP1301 is designed for a broad range of applications, particularly where high-speed data integrity and protection are crucial. It is commonly used in:

  • USB 1.1/2.0/3.0 Interfaces
  • HDMI 1.3/1.4/2.0 Ports
  • FireWire Ports
  • SATA and eSATA Ports
  • DisplayPort Interfaces
  • Gigabit Ethernet Ports
  • Mobile Handsets
  • Notebook Computers
  • Set-Top Boxes
  • Digital Cameras and Video Equipment

Package and Quality:

The NUP1301 comes in a small SOT-23-6 package, making it suitable for space-constrained applications. It is RoHS compliant and backed by ON Semiconductor's commitment to high-quality standards, ensuring reliability and performance in your electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 921,010 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess