EN
  • EN
  • DE

NUP4114UCLW1T2G

Part No NUP4114UCLW1T2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 10VC SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 5.5V
Max Clamping Voltage 10V
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Line Protection Yes
Applications Automotive, Ethernet, HDMI
Capacitance @ Frequency 0.6pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 041982-NUP4114UCLW1T2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUP4114UCLW1T2G CAD Model

Description

Product Overview: NUP4114UCLW1T2G

The NUP4114UCLW1T2G is a high-performance, integrated ESD protection device manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device is specifically designed to protect sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. The NUP4114UCLW1T2G is an ideal solution for safeguarding high-speed data lines and other applications where signal integrity and protection are critical.

Key Features

  • ESD Protection: It offers robust ESD protection that exceeds the IEC 61000-4-2 Level 4 standard, ensuring that devices are shielded from ESD events up to ±20kV (air discharge) and ±15kV (contact discharge).
  • Low Capacitance: The device features low line capacitance, typically 0.7 pF, which minimizes signal degradation and ensures high-speed data integrity.
  • Low Clamping Voltage: The low clamping voltage of the NUP4114UCLW1T2G helps to protect sensitive circuit components by quickly diverting excess voltage during transient events.
  • Multi-Line Protection: This device can protect up to four data or I/O lines, providing a compact and efficient solution for multiple line protection in a single package.
  • Bi-Directional Configuration: The bi-directional design allows for protection of lines where the signal polarity is bidirectional or can swing above and below ground.

Applications

The NUP4114UCLW1T2G is suitable for a wide range of applications, including:

  • USB 2.0 Power and Data Line Protection
  • Mobile Handsets and Accessories
  • Portable Electronics
  • MP3 Players
  • Notebook Computers
  • Digital Cameras and Video Equipment

Package and Quality

The device is offered in a space-saving SC-88 (SOT-363) package, which allows for high-density board layouts. ON Semiconductor's commitment to quality ensures that the NUP4114UCLW1T2G meets stringent industry standards for reliability and performance.

In summary, the NUP4114UCLW1T2G from ON Semiconductor is a versatile and reliable ESD protection solution that offers excellent performance for protecting sensitive electronic components in a variety of applications. Its low capacitance, low clamping voltage, and multi-line protection features make it a top choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1676 $50.2800
640+ $0.1570 $100.4800
990+ $0.1517 $150.1830
1,420+ $0.1411 $200.3620
1,845+ $0.1358 $250.5510
2,300+ $0.1305 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,591 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess