EN
  • EN
  • DE

NVA4001NT1G

Part No NVA4001NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 238mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 100μA
Max Input Capacitance 20pF @ 5V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 300mW (Tj)
Maximum Rds On at Id,Vgs 3 Ohm @ 10mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75, SOT-416
Dimension SC-75, SOT-416
Win Source Part Number 1084078-NVA4001NT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NVA4001NT1G CAD Model

Description

Introducing the NVA4001NT1G from ON Semiconductor

ON Semiconductor presents the NVA4001NT1G, a cutting-edge MOSFET designed for high-efficiency power management applications. This compact yet powerful component is engineered to meet the demands of modern electronic circuits, providing a robust solution for designers looking to enhance system performance.

Key Features

  • Low R<sub>DS(on): The NVA4001NT1G boasts an exceptionally low drain-to-source on-resistance. This characteristic ensures minimal power loss and heat generation, making it ideal for power-sensitive applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can operate efficiently at high frequencies, which is crucial for reducing switching losses in power conversion systems.
  • Small Footprint: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications. Its small size does not compromise its performance, providing a high power density solution for your circuit designs.
  • Low Threshold Voltage: The low gate threshold voltage of the NVA4001NT1G ensures that it can be driven by low-voltage control signals, making it compatible with a wide range of logic levels and easier to integrate with other components in your system.

Applications

The NVA4001NT1G is versatile and can be used in various applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Powered Devices
  • Motor Control Systems
  • Load Switches
  • Portable Electronics

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the NVA4001NT1G is no exception. It is manufactured with the highest standards, ensuring reliable performance even under harsh conditions. The device also features built-in protection against excessive current, which safeguards your application from potential damage due to overcurrent conditions.

Environmental Considerations

Environmental sustainability is a priority for ON Semiconductor, and the NVA4001NT1G reflects this commitment. It is designed to be compliant with RoHS directives, meaning it is free from hazardous substances, making it a responsible choice for both your product and the planet.

Whether you are designing power supplies, motor controllers, or portable devices, the NVA4001NT1G from ON Semiconductor is a reliable and efficient choice that will help you achieve a superior level of performance in your electronic designs.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2526 $50.5200
485+ $0.2073 $100.5405
750+ $0.2008 $150.6000
1,030+ $0.1944 $200.2320
1,335+ $0.1879 $250.8465
1,785+ $0.1684 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess