The ON Semiconductor NVBLS1D1N08H is a state-of-the-art N-channel Power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This MOSFET is a part of ON Semiconductor's high-performance power solutions, which are known for their reliability and energy-saving capabilities.
Key Features
- Low On-Resistance: The NVBLS1D1N08H features an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency in operation.
- High Current Capability: With its ability to handle high currents, this MOSFET is suitable for demanding applications that require robust power handling.
- High Switching Speed: The fast switching speed of the NVBLS1D1N08H makes it ideal for high-frequency power switching applications, contributing to better performance and reduced switching losses.
- Robust Thermal Performance: Engineered with an advanced thermal management design, this MOSFET ensures reliable operation even under high temperature conditions.
- Low Gate Charge: A low gate charge (Q<sub>G) facilitates faster switching and helps to minimize driver power consumption.
Applications
The NVBLS1D1N08H is versatile and can be used in a variety of applications including:
- DC/DC Converters
- Motor Drives
- Power Management Solutions
- Switch Mode Power Supplies (SMPS)
- Automotive Applications
- Renewable Energy Systems
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
80V
Continuous Drain Current (I<sub>D)
100A
Power Dissipation (P<sub>D)
156W
Operating Temperature Range
-55°C to +175°C
Overall, the ON Semiconductor NVBLS1D1N08H MOSFET is a robust and efficient solution for designers looking to enhance system reliability, minimize power losses, and improve thermal performance in their power conversion applications.